EN
  • EN
  • DE

DM7445

Part No DM7445
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Specialty Logic
Description BCD to Decimal Decoders/Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1167848-DM7445
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian DM7445 CAD Model

Description

The DM7445 is a BCD-to-Decimal Decoder manufactured by Fairchild/ON Semiconductor. This integrated circuit decodes a binary coded decimal (BCD) input and activates one of ten corresponding output lines. It's primarily used in applications requiring conversion from BCD to a decimal representation.

Applications

  • Digital Displays (e.g., driving 7-segment displays with additional circuitry)
  • Industrial Control Systems
  • Instrumentation
  • Address Decoding in Memory Systems
  • Keyboard Scanners

Features

  • BCD-to-Decimal Decoding
  • Ten Active-Low Outputs
  • High Sink-Current Capability
  • Standard TTL Logic Family
  • Single 5V Power Supply Operation

Benefits

  • Simplifies the process of converting BCD data to decimal format.
  • Provides direct drive capability for LEDs and other loads due to its high sink current.
  • Offers a reliable and cost-effective solution for decoding applications.
  • Compatible with standard TTL logic circuits for easy integration.
  • Reduces the need for complex discrete logic implementations.

Additional Details

The DM7445 accepts a 4-bit BCD input and activates the corresponding decimal output. The outputs are active-low, meaning that the selected output line is driven to a low voltage level while the other outputs remain high. This makes it suitable for driving common-anode displays. The device operates from a single 5V power supply and is part of the standard TTL (Transistor-Transistor Logic) family, ensuring compatibility with a wide range of digital circuits. Its high sink-current capability allows it to directly drive LEDs or other loads without the need for additional driver transistors. The DM7445 is commonly used in applications where a BCD input needs to be converted to a decimal output for display or control purposes. Refer to the manufacturer's datasheet for detailed specifications, including pinout, operating conditions, and electrical characteristics.

You May Also Be Interested in

Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Lowest to $14.8065
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC 7BIT BUS INTERFC 3ST 20SO
Lowest to $1.1909
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess