EN
  • EN
  • DE

CNY17-4VM

Part No CNY17-4VM
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description Phototransistor Optocouplers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1162634-CNY17-4VM
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CNY17-4VM CAD Model

Description

The CNY17-4VM is a single-channel phototransistor optocoupler. Manufactured by Fairchild Semiconductor (now ON Semiconductor), this device consists of an infrared emitting diode (IRED) optically coupled to a phototransistor. It is designed for electrical isolation in various applications, preventing high voltages or transient signals from interfering with sensitive circuitry.

Applications

  • AC Line/Digital Logic Isolation
  • Switching Power Supplies
  • Computer Peripheral Interface
  • Microprocessor System I/O
  • Industrial Control Equipment

Features

  • High Isolation Voltage: Offers significant electrical isolation between the input and output sides, enhancing safety and preventing ground loops.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer from the input to the output, reducing the need for high input currents.
  • Compact Package: Space-saving design allows for high-density mounting on circuit boards.
  • UL and VDE Approved: Meets stringent safety standards for use in various applications.
  • Wide Operating Temperature Range: Suitable for use in diverse environmental conditions.

Benefits

  • Enhanced Safety: The high isolation voltage protects sensitive circuits and personnel from hazardous voltages.
  • Efficient Signal Transfer: The high CTR minimizes power consumption and simplifies circuit design.
  • Reduced Board Space: The compact package enables smaller and more efficient circuit layouts.
  • Compliance with Safety Standards: UL and VDE approvals ensure that the device meets required safety regulations.
  • Reliable Performance: The wide operating temperature range ensures consistent performance in various environments.

Additional Details

The CNY17-4VM typically comes in a DIP (Dual In-Line Package). Key specifications include:

  • Isolation Voltage: Typically 5000 Vrms
  • Current Transfer Ratio (CTR): Typically between 50% and 600% (depending on the specific variant and test conditions)
  • Collector-Emitter Voltage: Typically 70V
  • Collector Current: Typically 50mA
  • Operating Temperature: Typically -55°C to +100°C

This optocoupler is widely used in applications requiring electrical isolation, such as in power supplies, motor control circuits, and communication interfaces. Its robust design and compliance with safety standards make it a reliable choice for many industrial and commercial applications.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess