EN
  • EN
  • DE

MAX8611VETM +TS

Part No MAX8611VETM +TS
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215117-MAX8611VETM +TS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8611VETM +TS CAD Model

Description

Maxim Integrated's MAX8611VETM +TS: Precision Optical Pulse Oximeter and Heart-Rate Sensor

The MAX8611VETM +TS by Maxim Integrated is an advanced integrated sensor module designed specifically for the accurate measurement of heart rate and blood oxygen saturation (SpO2) levels through optical sensing. This high-performance biometric sensor is ideal for wearable health and fitness devices, offering reliable and precise data for users looking to monitor their vital signs for personal health or athletic performance.

At the heart of the MAX8611VETM +TS lies a highly integrated optoelectronics solution. It features a combination of LEDs, photodetectors, and an analog front-end (AFE) to provide a complete system for tracking cardiac-related health metrics. The module is capable of continuous monitoring, which is critical for devices that require round-the-clock health tracking capabilities.

The precision of the MAX8611VETM +TS is a result of its advanced signal processing capabilities. It employs proprietary algorithms to filter out noise and artifacts, such as those caused by motion or low perfusion, ensuring that the data captured is both accurate and dependable. This makes the sensor particularly useful in challenging environments where movement might otherwise compromise the quality of the readings.

One of the key advantages of the MAX8611VETM +TS is its power efficiency. Designed with portable and wearable applications in mind, it operates with a low power consumption to extend the battery life of the host device. This is crucial for users who rely on their devices for prolonged periods without access to charging facilities.

The small form factor of the MAX8611VETM +TS sensor module is another significant benefit. It can be easily integrated into compact devices such as smartwatches, fitness bands, and other wearable technology without adding bulk or discomfort to the user.

In summary, Maxim Integrated's MAX8611VETM +TS is a state-of-the-art sensor module that offers unparalleled performance for optical heart rate and SpO2 measurements. Its combination of precision, power efficiency, and compact design makes it an excellent choice for the next generation of health-monitoring devices.

You May Also Be Interested in

Omron
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
Lowest to $0.9506
Shindengen
Lowest to $5.6838
ESMT
Lowest to $1.0845
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
EliteMT
Lowest to $3.7539

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5895 $59.5585
55+ $2.1252 $116.8860
85+ $2.0582 $174.9470
116+ $1.9924 $231.1184
150+ $1.9254 $288.8100
201+ $1.7267 $347.0667
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess