EN
  • EN
  • DE

CD4043BCMX

Part No CD4043BCMX
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1147274-CD4043BCMX
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4043BCMX CAD Model

Description

The CD4043BCMX is a CMOS R-S Latch with 3-STATE outputs manufactured by Fairchild/ON Semiconductor. This device is a member of the CD4000 series, which are known for their low power consumption and wide operating voltage range. It's primarily used in applications requiring data storage and control, such as memory interfaces and digital logic circuits.

Applications:

  • Memory Interfacing: Used as a storage element in memory systems.
  • Control Systems: Implemented in control circuits to store and manage state information.
  • Digital Logic Circuits: Employed in sequential logic designs.
  • Industrial Automation: Found in programmable logic controllers (PLCs) and other automation equipment.
  • Computer Peripherals: Utilized in interface circuits for peripherals like printers and scanners.

Features:

  • CMOS Technology: Low power consumption.
  • R-S Latch: Stores one bit of data.
  • 3-STATE Outputs: Allows multiple devices to share a common bus.
  • Wide Operating Voltage Range: Operates from 3V to 15V.
  • High Noise Immunity: Provides reliable operation in noisy environments.

Benefits:

  • Low Power Consumption: Reduces overall system power requirements.
  • Versatile Functionality: Can be used in a variety of digital logic applications.
  • Improved System Performance: Enables efficient data storage and control.
  • Reduced System Complexity: Simplifies circuit design.
  • Reliable Operation: Provides stable performance over a wide range of operating conditions.

Additional Details:

The CD4043BCMX features separate set (S) and reset (R) inputs, allowing for independent control of the latch's output state. The 3-STATE outputs enable multiple latches to be connected to a common data bus, which is essential in memory systems and other applications where data sharing is required. The device operates over a wide supply voltage range, typically from 3V to 15V, making it compatible with various logic families. Its high noise immunity ensures reliable operation in environments with electrical noise. The Fairchild/ON Semiconductor CD4000 series is a well-established family of CMOS logic devices, known for their robustness and ease of use. The CD4043BCMX is commonly used in educational settings for teaching digital logic principles and in hobbyist projects for building custom electronic circuits.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
AVX Corporation
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess