EN
  • EN
  • DE

BZX85C5V6_T50R

Part No BZX85C5V6_T50R
Manufacturer Fairchild/ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.6V 1W DO41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±7%
Maximum Power Dissipation 1W
Impedance (Max) (Zzt) 7 Ohm
Current - Reverse Leakage @ Vr 1μA @ 2V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package DO-204AL (DO-41)
Win Source Part Number 1026863-BZX85C5V6_T50R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX85C5V6_T50R CAD Model

Description

The BZX85C5V6_T50R is a 5.6V Zener diode manufactured by Fairchild/ON Semiconductor. Zener diodes are semiconductor devices designed to maintain a constant voltage across their terminals when operated in the reverse breakdown region. This characteristic makes them ideal for voltage regulation, voltage reference, and surge protection applications.

Applications:

  • Voltage Regulation: Maintaining a stable voltage in power supplies and electronic circuits.
  • Voltage Reference: Providing a precise voltage reference for measurement and control systems.
  • Surge Protection: Protecting sensitive electronic components from voltage spikes.
  • Clipping Circuits: Limiting voltage levels to prevent overvoltage damage.
  • Overvoltage Protection: Protecting circuits from transient overvoltage conditions.

Features:

  • Zener Voltage: 5.6V Zener voltage for stable voltage regulation.
  • Low Dynamic Impedance: Minimizes voltage variations with changing current.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Small Package Size: Allows for compact circuit designs.
  • Reliable Performance: Ensures consistent operation over a wide range of conditions.

Benefits:

  • Stable Voltage: Provides a consistent voltage reference for accurate circuit operation.
  • Overvoltage Protection: Protects sensitive components from voltage spikes.
  • Compact Design: Allows for miniaturization of electronic devices.
  • Improved Signal Quality: Reduces noise and distortion in electronic circuits.
  • Versatile Applications: Suitable for a wide range of electronic circuits.

Additional Details:

The BZX85C5V6_T50R is typically supplied in a through-hole package, making it easy to integrate into various electronic assemblies. The "T50R" suffix likely indicates the packaging type (e.g., tape and reel) and should be verified with the manufacturer's datasheet. It's crucial to consult the datasheet for detailed electrical characteristics, such as Zener voltage tolerance, dynamic impedance, reverse leakage current, and power dissipation, to ensure proper application and performance.

This Zener diode is commonly used in power supplies, communication equipment, and industrial control systems due to its ability to provide precise and stable voltage regulation. Its robust design and reliable performance make it a popular choice for engineers designing electronic devices requiring stable voltage references and overvoltage protection.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3846 $59.6130
365+ $0.3165 $115.5225
570+ $0.3061 $174.4770
780+ $0.2968 $231.5040
1,010+ $0.2864 $289.2640
1,355+ $0.2564 $347.4220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess