EN
  • EN
  • DE

BAY85S

Part No BAY85S
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048319-BAY85S
Categories OEM Parts(A-B)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BAY85S CAD Model

Description

The BAY85S is a high-speed switching diode manufactured by Fairchild/ON Semiconductor. This diode is designed for applications requiring fast switching speeds, low forward voltage, and high reliability. It is commonly used in various electronic circuits to provide efficient signal rectification and switching functions.

Applications:

  • High-speed switching circuits: Used in circuits requiring fast switching, such as inverters and converters.
  • Signal rectification: Employed in circuits to convert AC signals to DC signals.
  • Protection circuits: Used for protecting sensitive electronic components from voltage spikes and reverse polarity.
  • Voltage clamping: Utilized to limit voltage levels in circuits, preventing damage to other components.
  • Small signal applications: Suitable for low-current and low-voltage signal processing applications.

Features:

  • Fast switching speed: Provides rapid switching capabilities, ideal for high-frequency applications.
  • Low forward voltage: Minimizes power loss and improves efficiency.
  • High reliability: Ensures stable and dependable performance.
  • Small package size: Facilitates integration into compact electronic devices.
  • High surge current capability: Withstands high current surges without damage.

Benefits:

  • Improved circuit efficiency: Low forward voltage drop reduces power dissipation.
  • Enhanced system performance: Fast switching speed enables high-frequency operation.
  • Increased reliability: Robust construction ensures long-term stability.
  • Compact design: Small package allows for space-saving installations.
  • Protection against voltage spikes: Protects sensitive components from damage.

Additional Details:

The BAY85S diode features a glass passivated junction for enhanced reliability and performance. Its compact size allows for easy integration into dense circuit boards. The diode's fast switching speed is essential for high-frequency applications, ensuring minimal signal distortion. It is designed to meet industry standards for safety and performance, making it a reliable choice for various electronic designs. The BAY85S offers a combination of high performance, reliability, and compact size, making it a versatile component for diverse applications. Its high surge current capability ensures that the diode can withstand transient voltage spikes, protecting other components in the circuit. The low forward voltage drop contributes to improved energy efficiency in the overall system.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Sony
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess