EN
  • EN
  • DE

AN7824

Part No AN7824
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description EVALUATION BOARD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1144692-AN7824
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AN7824 CAD Model

Description

The AN7824 is a fixed positive output voltage regulator manufactured by Fairchild/ON Semiconductor. It is part of the AN78xx series of three-terminal positive voltage regulators, designed to provide a stable and reliable voltage output for a variety of electronic applications. This particular model outputs a fixed voltage of 24V.

Applications:

  • Power supplies for electronic circuits: Providing a regulated 24V supply for devices requiring a stable voltage.
  • Voltage regulation in industrial equipment: Ensuring consistent operation of sensitive components in industrial environments.
  • Linear regulation in consumer electronics: Maintaining a stable voltage in devices like audio amplifiers and video equipment.
  • Post regulation for switching power supplies: Improving the output voltage stability of switching power supplies.
  • Battery chargers: Providing a constant voltage for charging batteries safely and efficiently.

Features:

  • Fixed Output Voltage: Provides a stable 24V output voltage.
  • Internal Short-Circuit Current Limiting: Protects the regulator and connected circuitry from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator if it overheats, preventing damage.
  • No External Components Required: Simple to use with minimal external components.
  • High Input Voltage Capability: Can handle a wide range of input voltages.

Benefits:

  • Stable and Reliable Voltage: Provides a consistent 24V output, ensuring reliable operation of connected circuits.
  • Protection against Damage: Short-circuit and thermal overload protection safeguard the regulator and connected components.
  • Simplified Circuit Design: Requires minimal external components, reducing design complexity and cost.
  • Easy to Use: Simple three-terminal design allows for straightforward integration into various applications.
  • Wide Operating Temperature Range: Can operate reliably in a variety of environmental conditions.

Additional Details:

The AN7824 typically comes in a TO-220 package. The maximum input voltage for the AN7824 is generally around 35V. It's crucial to ensure that the input voltage remains within the specified range to prevent damage to the regulator. The output current capability typically is up to 1A, but this depends on the thermal management and heat sinking used. Proper heat sinking is essential to ensure reliable operation at higher currents.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess