EN
  • EN
  • DE

74V244MTC

Part No 74V244MTC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971484-74V244MTC
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74V244MTC CAD Model

Description

The 74V244MTC is an octal buffer/line driver with three-state outputs manufactured by Fairchild/ON Semiconductor. This device is designed for high-performance memory and bus interface applications requiring high speed and low power dissipation. It is part of the 74V series, known for its advanced CMOS technology. The 'MTC' suffix indicates that it is packaged in a TSSOP (Thin Shrink Small Outline Package), making it suitable for space-constrained applications.

Applications

  • Memory interfacing
  • Bus interface applications
  • Data transmission
  • Address and data line driving
  • Microprocessor systems

Features

  • High-speed operation: tpd = 3.8 ns (typical) at 3.3V
  • Low power consumption: ICC = 4 μA (maximum)
  • Three-state outputs
  • TSSOP package for space-saving
  • Operating voltage: 2.0V to 5.5V
  • Output drive capability: 24mA

Benefits

  • Enhances system performance with fast data transmission speeds.
  • Minimizes power consumption, making it suitable for battery-powered applications.
  • Provides isolation capability when outputs are disabled.
  • Reduces PCB size and cost due to the compact TSSOP package.
  • Offers design flexibility with a wide operating voltage range.

Additional Details

The 74V244 employs advanced CMOS technology, which ensures low power dissipation without compromising speed. The three-state outputs allow multiple devices to share a common bus, preventing conflicts and enabling efficient data transfer. The device operates over a wide voltage range of 2.0V to 5.5V, making it compatible with various logic families. The 24mA output drive capability enables it to drive heavily loaded buses. The TSSOP package provides excellent thermal performance and is ideal for surface-mount technology. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. It is commonly used in computer systems, communication equipment, and industrial control systems. The device is lead-free and RoHS compliant. The control pins must be actively held high or low; they cannot be left floating.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
IBM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Renesas Electronics America
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess