EN
  • EN
  • DE

74LVTH2245SJ

Part No 74LVTH2245SJ
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR TRI-ST 8BIT 20SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Series 74LVTH
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA; 12mA, 12mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
Manufacturer Package 20-SOP
Win Source Part Number 765902-74LVTH2245SJ
Family Name 74LVTH2245
Introduction Date January 08, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Quantity per package 38
Ultra Librarian 3D Model Ultra Librarian 74LVTH2245SJ CAD Model

Description

The 74LVTH2245SJ is an octal transceiver with 3-STATE outputs manufactured by Fairchild/ON Semiconductor. This device is designed for bidirectional asynchronous communication between data buses. It features low voltage operation, high-speed performance, and low noise, making it suitable for a wide range of applications including memory interfacing, data bus buffering, and general-purpose logic circuits. The transceiver is characterized by its ability to drive heavily loaded buses with minimal signal degradation.

Applications

  • Memory interfacing: Buffering data between memory and processors.
  • Data bus buffering: Isolating and driving heavily loaded data buses.
  • Address decoding: Multiplexing and demultiplexing address lines.
  • Backplane transceivers: Driving signals across backplanes in computer systems.
  • General-purpose logic: Implementing logic functions in digital systems.

Features

  • Octal Transceiver: Eight bidirectional channels for data transmission.
  • 3-STATE Outputs: Allows for bus isolation when the device is disabled.
  • Low Voltage Operation: Operates at 3.3V, compatible with low-voltage logic systems.
  • High-Speed Performance: Fast propagation delays for high-speed data transfer.
  • Low Noise: Minimizes noise generation for clean signal transmission.
  • TTL Compatible Inputs: Interfaces seamlessly with TTL logic levels.

Benefits

  • Bidirectional Communication: Enables data transfer in both directions between buses.
  • Bus Isolation: Prevents signal contention and loading on the bus.
  • Low Power Consumption: Reduces power dissipation in low-voltage systems.
  • Fast Data Transfer: Minimizes delays for high-speed applications.
  • Reliable Performance: Provides stable and consistent operation in digital systems.
  • Easy Integration: TTL-compatible inputs simplify interfacing with other logic devices.

Additional Details

The 74LVTH2245SJ features a direction control input (DIR) that determines the direction of data flow. When DIR is HIGH, data flows from A to B; when DIR is LOW, data flows from B to A. The output enable input (OE) controls the 3-STATE outputs. When OE is LOW, the outputs are enabled; when OE is HIGH, the outputs are in a high-impedance state. The transceiver operates at a supply voltage of 3.3V and is available in a surface-mount package. Its high drive capability and low noise make it suitable for driving heavily loaded buses in high-performance digital systems. Typical propagation delay is in the range of 4-6ns.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess