74HC148MX 8-to-3-Line Encoder
The 74HC148MX is a high-performance encoder designed to enable the conversion of eight input signals into a 3-bit binary code. This encoder is essential in digital electronics, especially for applications requiring high-speed data processing and efficient signal management.
- Applications/Projects:
- Priority Encoding
- Data Acquisition Systems
- Signal Encoding in Control Systems
- Features and Benefits:
- High-speed operation ensuring minimal data latency
- Built-in priority encoding functionality
- Operates in a broad range of voltage levels
- Reliable performance across various environmental conditions
- Additional Details:
- Operating Voltage Range: 2V to 6V
- Propagation Delay: Approximately 14ns at a supply voltage of 5V
- Temperature Rating: -40°C to +125°C
- Available in compact surface-mount package for space-saving designs