Overview
The 74ALVC08MTCX is a quad two-input AND gate with advanced low-voltage characteristics. It is designed for a wide range of electronic devices, supporting low power consumption without compromising performance.
Features and Benefits
- Voltage Range: Compatible with 1.2V to 3.6V systems.
- High-Speed Operation: Tailored for fast computing and data processing tasks.
- Energy Efficient: Minimal power usage prolongs device battery life.
- Temperature Range: Operates reliably between -40°C and +85°C.
Applications
- Consumer Electronics
- Industrial Control Systems
- Computer Logic Circuits
- Automated Test Equipment
Additional Details
Offering high noise immunity and low signal distortion, the 74ALVC08MTCX is built to sustain high performance across various applications, particularly where space and energy efficiency are paramount.