Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Series 74AC
Packaging Tube
Part Status Obsolete(EOL)
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9 V ~ 1.65 V
Logic Level - High 2.1 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 8.5ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-PDIP
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 764961-74AC86PC
Family Name 74AC86
Introduction Date November 12, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian 74AC86PC CAD Model

Description

The 74AC86PC is a XOR (Exclusive OR) logic type integrated circuit manufactured by Fairchild/ON Semiconductor.

  • Logic Type: XOR (Exclusive OR)
  • Series: 74AC
  • Circuits: 4
  • Package: 14-DIP (0.300", 7.62mm)
  • Mounting Type: Through-hole
  • Propagation Delay: 8.5ns @ 5V, 50pF
  • Quiescent Current: 2μA
  • Output Current (High/Low): 24mA, 24mA
  • Logic Level-Low: 0.9 V ~ 1.65 V
  • Logic Level-High: 2.1 V ~ 3.85 V
  • Operating Supply Voltage: 2 V ~ 6 V
  • Operating Temperature: -40°C ~ 85°C
  • Status: Obsolete (EOL)
  • Category: Integrated Circuits (ICs)

You May Also Be Interested in

Fairchild/ON Semiconductor
IC GATE NOR 4CH 2-INP 14-TSSOP
Need more? Email Us
ECAD model for MM74HC02MTCX
Fairchild/ON Semiconductor
IC TRIGGER HEX SCHMITT 14-SOIC
Need more? Email Us
ECAD model for MM74C14M
Fairchild/ON Semiconductor
Hex Inverter
Need more? Email Us
ECAD model for MM74HC04MX_NL
Texas Instruments
Need more? Email Us
ECAD model for MM74HC158N
Fairchild/ON Semiconductor
IC GATE AND 4CH 2-INP 14-SOIC / AND Gate 4-Element 2-IN CMOS 14-Pin SOIC N T/R
Lowest to €0.4478
ECAD model for MM74HCT08MX
Fairchild/ON Semiconductor
IC GATE XOR 4CH 2-INP 14-SOIC
Lowest to €0.3396
ECAD model for MM74HC86MX
Fairchild/ON Semiconductor
IC GATE NAND 4CH 2-INP 14-SO
Lowest to €1.6099
ECAD model for MM74HCT00MX
Fairchild/ON Semiconductor
IC INVERTER UNBUFFERED 14SOIC
Lowest to €0.2576
ECAD model for MM74HCU04MX
Fairchild/ON Semiconductor
IC GATE OR 4CH 2-INP 14-DIP
Lowest to €0.3418
ECAD model for MM74HC32N

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ €0.8515 €46.8339
130+ €0.6987 €90.8300
205+ €0.6769 €138.7640
280+ €0.6550 €183.4035
360+ €0.6332 €227.9585
480+ €0.5677 €272.5172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention