EN
  • EN
  • DE

74AC377

Part No 74AC377
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description Octal D-Type Flip-Flop with Clock Enable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1130379-74AC377
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC377 CAD Model

Description

The 74AC377 is a high-speed octal D flip-flop with clock enable from Fairchild/ON Semiconductor. This device is designed to be used in high-performance memory systems, registers, and control circuits. It provides a reliable and efficient way to store and manipulate data.

Applications:

  • High-speed memory systems: Used as register elements for storing data.
  • Data registers: Employed in data acquisition and processing systems.
  • Address registers: Utilized in memory addressing circuits.
  • Control circuits: Integrated into state machines and sequential logic circuits.
  • Buffers and line drivers: Used where high current drive and fast switching are required.

Features:

  • Octal D Flip-Flops: Contains eight independent D flip-flops.
  • Clock Enable: Features a clock enable input for controlled data storage.
  • High-Speed Operation: Advanced CMOS (AC) technology ensures fast switching speeds.
  • Positive-Edge Triggered: Data is loaded on the positive edge of the clock signal.
  • Output Drive Capability: Provides sufficient current to drive multiple loads.
  • Wide Operating Voltage: Operates over a broad voltage range, typically 2V to 6V.
  • Low Power Consumption: CMOS technology ensures minimal power usage.
  • ESD Protection: Built-in electrostatic discharge protection for increased reliability.

Benefits:

  • Improved System Performance: High-speed operation enhances the overall speed of the system.
  • Efficient Data Storage: The clock enable feature allows for precise control over data storage.
  • Reduced Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered applications.
  • Enhanced Reliability: ESD protection ensures the device is robust and reliable in various environments.
  • Simplified System Design: Octal configuration reduces the number of components required, simplifying design.
  • Versatile Applications: Suitable for a wide range of applications due to its flexible features.

Additional Details:

The 74AC377 is available in various packages, including DIP and SOIC. It is designed to be drop-in compatible with other standard logic devices. Key electrical characteristics include propagation delay, input capacitance, and output drive current. The device is typically used in digital systems requiring parallel data storage and manipulation. It adheres to industry standard specifications, ensuring compatibility and ease of integration into existing designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4104 $57.8496
59+ $1.9777 $116.6843
91+ $1.9159 $174.3469
125+ $1.8542 $231.7750
162+ $1.7923 $290.3526
216+ $1.6070 $347.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess