EN
  • EN
  • DE

54LS74DMQB

Part No 54LS74DMQB
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Description 14P Cdip 14P Cdip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1039266-54LS74DMQB
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54LS74DMQB CAD Model

Description

The 54LS74DMQB is a dual D-type positive edge-triggered flip-flop manufactured by Fairchild/ON Semiconductor. It's part of the 54LS series, a low-power Schottky TTL logic family specifically designed for applications requiring a wide operating temperature range and high reliability, such as military and aerospace systems. This device features individual set and reset inputs, and complementary outputs (Q and Q-bar), offering versatility in digital circuit design.

Applications

  • Military and aerospace applications
  • Shift registers
  • Counters
  • Control circuits
  • Data storage

Features

  • Dual D-type flip-flops
  • Positive edge-triggered
  • Individual set and reset inputs
  • Complementary outputs (Q and Q-bar)
  • Low power consumption
  • Wide operating temperature range (-55°C to +125°C)

Benefits

  • Provides reliable operation in harsh environments with extreme temperature variations.
  • Offers versatile functionality with individual set and reset controls.
  • Conserves power, making it suitable for battery-operated systems.
  • Simplifies circuit design with complementary outputs.
  • Ensures precise timing control with positive edge-triggering.

Additional Details

The 54LS74DMQB operates with a supply voltage of 5V. The positive edge-triggering characteristic means the output changes state only on the rising edge of the clock pulse, ensuring predictable and synchronous operation. The set and reset inputs allow for asynchronous control of the flip-flop, overriding the clock input. The low power consumption of the LS family makes it suitable for applications where power efficiency is critical. It adheres to strict quality control standards and is designed to meet the rigorous demands of military and aerospace applications. The device is often packaged in a ceramic DIP (Dual In-line Package) to provide enhanced thermal and mechanical stability. It is commonly used in digital systems for data storage, counting, and control functions. Proper power supply decoupling is crucial to minimize noise and ensure stable operation. The 54LS74DMQB provides a reliable and versatile solution for implementing flip-flop functionality in demanding environments.

You May Also Be Interested in

Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess