EN
  • EN
  • DE

54F32LMQB

Part No 54F32LMQB
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016199-54F32LMQB
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F32LMQB CAD Model

Description

The 54F32LMQB is a high-performance Quad 2-Input OR Gate from the Fairchild/ON Semiconductor's 54F family. This device utilizes advanced Schottky TTL process technology to achieve superior speed and performance. It is designed for use in high-speed digital systems where propagation delay is critical.

Applications:

  • High-speed data processing
  • Military and aerospace applications
  • Digital systems requiring OR logic functions
  • Control systems
  • Instrumentation

Features:

  • High Speed: Typical propagation delay of 3.5 ns.
  • Low Power Consumption: ICC = 11 mA typical.
  • Supply Voltage: Operates from a 5V power supply.
  • Temperature Range: Designed for operation over the full military temperature range (-55°C to +125°C).
  • Output Drive Capability: Sinks 20 mA.
  • Logic Function: Performs the Boolean function Y = A + B for each of the four independent OR gates.
  • Package: Available in ceramic dual-in-line package (CERDIP).

Benefits:

  • Improved System Performance: The high speed of the 54F32LMQB reduces propagation delays, resulting in faster overall system operation.
  • Reduced Power Consumption: Low power consumption minimizes heat dissipation and reduces power supply requirements.
  • Reliable Operation: Designed and manufactured to meet stringent military standards, ensuring reliable operation in harsh environments.
  • Simplified System Design: The quad OR gate configuration provides flexibility in implementing complex logic functions.
  • Wide Operating Temperature: Suitable for use in extreme temperature environments.

Additional Details:

The 54F32LMQB is a TTL (Transistor-Transistor Logic) gate packaged in a hermetically sealed CERDIP package. The inputs are diode-clamped to minimize transmission-line effects, which simplifies system design. The device is pin-compatible with other standard logic gates, making it easy to integrate into existing systems. The output is designed to drive multiple TTL loads.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess