EN
  • EN
  • DE

2SD1588RTU

Part No 2SD1588RTU
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037326-2SD1588RTU
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD1588RTU CAD Model

Description

The 2SD1588RTU, manufactured by Fairchild/ON Semiconductor, is a silicon NPN epitaxial planar transistor designed for high-speed switching and amplification applications. This transistor is commonly used in power supplies, motor control circuits, and high-frequency switching circuits where efficient and reliable performance is required.

Applications

  • Power Supplies: Used as a switching element in various types of power supplies and DC-DC converters.
  • Motor Control Circuits: Controls the speed and direction of small to medium-sized DC motors.
  • Lighting Systems: Drives and regulates LED lighting circuits.
  • Relay Drivers: Amplifies the current to drive relays in control systems.
  • High-Frequency Inverters: Used in inverter circuits for power conversion applications.

Features

  • High Collector Current: Capable of handling significant current flow.
  • Low Saturation Voltage: Minimizes power loss during switching, enhancing efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • High Voltage Capability: Can withstand high voltage levels.
  • Excellent Linearity: Provides accurate amplification in analog circuits.

Benefits

  • Efficient Power Switching: Low saturation voltage minimizes power dissipation during switching, improving efficiency.
  • Reliable Performance: High current and voltage capabilities ensure robust performance in demanding applications.
  • Improved System Performance: Fast switching speed enhances the overall performance of the circuit.
  • Versatile Application: Suitable for a wide range of switching and amplification applications.
  • Simplified Circuit Design: Easy to integrate into various circuit layouts.

Additional Details

The 2SD1588RTU transistor is typically housed in a through-hole package, such as a TO-220. The specific characteristics like current gain, saturation voltage, and switching times are critical for selecting the right transistor for a given application. Consult the datasheet for the precise specifications before use. It is designed to operate within defined temperature ranges, and exceeding these limits can impact performance and longevity. Proper heat sinking is usually required depending on the power dissipation in the application to ensure reliable operation.

You May Also Be Interested in

Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess