EN
  • EN
  • DE

5961004921

Part No 5961004921
Manufacturer FAIR-RITE PRODUCTS
Catalog Ferrite Cores
Description FERRITE CORE TOROID 80NH 61
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Fair-Rite Products Corp.
Category Magnetics - Transformer, Inductor Components Ferrite Cores
Package Bulk
Product Status Active
Core Type Toroid
Inductance Factor (Al) 80 nH
Tolerance ±25%
Gap Ungapped
Initial Permeability (µi) 125
Effective Length (le) mm 38.5
Finish Plastic
Height 0.280" (7.11mm)
Win Source Part Number WS1209684-5961004921
Ultra Librarian 3D Model Ultra Librarian 5961004921 CAD Model

Description

Plastic 61 Ferrite Core Toroid Type Length Width 0.665" (16.90mm) Diameter 0.280" (7.11mm) Height

You May Also Be Interested in

EPCOS (TDK)
Ferrite Core Type Length Width Diameter Height
Need more? Email Us
EPCOS (TDK)
FERRITE CORE ETD N97 1PC / Uncoated N97 Ferrite Core ETD Type 2.354" (59.80mm) Length 0.870" (22.10mm) Width Diameter 1.228" (31.20mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated T46 Ferrite Core E Type 0.748" (19.00mm) Length 0.189" (4.80mm) Width Diameter 0.315" (8.00mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N87 Ferrite Core EFD Type 0.787" (20.00mm) Length 0.262" (6.65mm) Width Diameter 0.394" (10.00mm) Height
Lowest to $0.6272
EPCOS (TDK)
Uncoated N97 Ferrite Core EFD Type 0.984" (25.00mm) Length 0.358" (9.10mm) Width Diameter 0.492" (12.50mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N92 Ferrite Core I Type 0.709" (18.00mm) Length 0.394" (10.00mm) Width Diameter 0.079" (2.00mm) Height
Need more? Email Us
EPCOS (TDK)
FERRITE CORE / Uncoated Ferrite Core RM Type Length Width Diameter Height
Need more? Email Us
EPCOS (TDK)
Uncoated N97 Ferrite Core ETD Type 2.156" (54.50mm) Length 0.760" (19.30mm) Width Diameter 1.094" (27.80mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N87 Ferrite Core EV Type 1.169" (29.70mm) Length 0.492" (12.50mm) Width Diameter 0.646" (16.40mm) Height
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess