The P6SMB68A TRTB is a Transient Voltage Suppressor (TVS) diode manufactured by Fagor. This device is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD).
Applications
- Protection of I/O interfaces
- Surge protection in consumer electronics
- Protection of sensitive components in industrial equipment
- Automotive electronics protection
- Telecommunication equipment protection
Features
- Unidirectional TVS diode
- Fast response time
- High surge capability
- Low clamping voltage
- Excellent clamping capability
- Glass passivated junction
- RoHS compliant
Benefits
- Provides reliable protection against voltage transients
- Prevents damage to sensitive electronic components
- Improves system reliability and uptime
- Reduces maintenance costs
- Complies with environmental regulations
- Minimizes voltage overshoot during transient events
Technical Specifications
- Stand-off Voltage (Vrwm): 58.1 V
- Breakdown Voltage (Vbr): 64.6 V to 71.6 V
- Clamping Voltage (Vc): 93.6 V
- Peak Pulse Power (Pppm): 600 W
- Peak Pulse Current (Ippm): Determined by Pppm/Vc
- Operating Temperature Range: -55°C to +150°C
- Package: SMB (DO-214AA)
The P6SMB68A TRTB TVS diode provides robust protection against voltage transients, ensuring the reliable operation of sensitive electronic equipment. Its fast response time, high surge capability, and low clamping voltage make it an ideal choice for safeguarding electronic circuits in a variety of applications.