EN
  • EN
  • DE

P6SMB250A TRTB

Part No P6SMB250A TRTB
Manufacturer Fagor
Catalog OEM Parts (O - R)
Description 600 W Surface Mount Transient Voltage Suppressor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969204-P6SMB250A TRTB
Categories OEM Parts(O-R)
Manufacturer Fagor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P6SMB250A TRTB CAD Model

Description

The P6SMB250A TRTB is a Transient Voltage Suppressor (TVS) diode manufactured by Fagor. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events.

Applications

  • Automotive electronics: Protection of ECUs and other sensitive circuits from voltage surges.
  • Industrial equipment: Protecting sensors, controllers, and communication interfaces.
  • Power supplies: Input and output protection in AC/DC and DC/DC converters.
  • Telecommunications: Protecting network interfaces and line cards.
  • Consumer electronics: Protecting sensitive components in televisions, computers, and other devices.

Features

  • Unidirectional TVS diode: Designed to clamp positive voltage transients.
  • Surface mount package: SMB (DO-214AA) package for easy PCB assembly.
  • High surge capability: Capable of withstanding high surge currents.
  • Fast response time: Quickly clamps transient voltages to protect downstream circuits.
  • Low clamping voltage: Provides effective voltage clamping to protect sensitive components.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directives.

Benefits

  • Protection against voltage transients: Safeguards electronic circuits from damage caused by voltage surges.
  • Improved system reliability: Reduces the risk of component failure due to overvoltage events.
  • Easy to use: Simple to integrate into existing circuits.
  • Cost-effective protection: Provides a cost-effective solution for protecting sensitive electronics.
  • Space-saving design: Surface mount package allows for high-density board mounting.

Additional Details

The P6SMB250A has a stand-off voltage of 250V, meaning it will not conduct under normal operating conditions up to this voltage. Its clamping voltage is typically higher than the stand-off voltage, representing the voltage level it clamps to during a surge event. The peak pulse power dissipation is a key parameter defining the device's surge handling capability, specified in Watts for a given pulse duration. Detailed electrical characteristics, including surge current ratings, forward voltage, and temperature derating information, are provided in the Fagor datasheet. The 'TRTB' suffix typically denotes tape and reel packaging for automated assembly.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Intel
Lowest to $18.4668
KOA Speer
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess