EN
  • EN
  • DE

FRS1MTRTB

Part No FRS1MTRTB
Manufacturer Fagor
Catalog OEM Parts (F - I)
Description Rectifier Diode, 1 Phase, 1 Element, 1A, 1000V V(RRM), Silicon, DO-214AC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969130-FRS1MTRTB
Categories OEM Parts(F-I)
Manufacturer Fagor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FRS1MTRTB CAD Model

Description

The Fagor FRS1MTRTB is a thermistor designed for use in various Fagor appliances. As an OEM (Original Equipment Manufacturer) part, it is engineered to meet the precise specifications and performance standards of Fagor products, ensuring optimal operation and reliability.

Applications

  • Fagor dishwashers: Used to monitor and regulate water temperature during washing and rinsing cycles.
  • Fagor washing machines: Employed to control water temperature for different wash programs and ensure efficient cleaning.
  • Fagor refrigerators: Used for temperature sensing and control within the refrigerator and freezer compartments to maintain food preservation.
  • Fagor ovens: Used in temperature regulation to ensure consistent cooking and baking results.

Features

  • Precise Temperature Sensing: Offers accurate temperature readings for effective control of appliance functions.
  • Durable Construction: Built to withstand the operating conditions within appliances, including temperature variations and humidity.
  • OEM Quality: Manufactured to Fagor's strict quality standards, guaranteeing compatibility and performance.
  • Compact Size: Designed for easy integration into appliance control systems.
  • Stable Performance: Provides consistent and reliable temperature sensing over its operational lifespan.

Benefits

  • Optimal Appliance Performance: Ensures accurate temperature regulation for efficient and reliable operation of Fagor appliances.
  • Energy Efficiency: Precise temperature control contributes to energy savings by optimizing heating and cooling processes.
  • Protection Against Overheating: Prevents damage to appliance components by monitoring and controlling temperature levels.
  • Extended Appliance Lifespan: Reliable temperature sensing helps maintain optimal operating conditions, contributing to the longevity of the appliance.
  • Consistent Results: Ensures consistent washing, cooking, and cooling performance by maintaining precise temperature control.

Additional Details

The Fagor FRS1MTRTB thermistor is a crucial component in maintaining the performance and reliability of Fagor appliances. Its accurate temperature sensing capabilities allow for precise control of heating and cooling processes, resulting in energy efficiency, protection against overheating, and consistent operation. This OEM part is specifically designed to meet the demanding requirements of Fagor products, ensuring seamless integration and optimal performance. It's construction allows it to withstand the humidity and temperature variations within the appliances it is used in. The resistance of the thermistor changes with temperature, providing feedback to the appliance's control system to regulate heating and cooling elements. This feedback loop is essential for maintaining the desired temperature and preventing temperature fluctuations that could affect performance or damage components.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Panasonic
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess