EN
  • EN
  • DE

1.5SMC6V8A TRTB

Part No 1.5SMC6V8A TRTB
Manufacturer Fagor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMC
Number of Pins 2
RoHS Non-Compliant
Win Source Part Number 1034035-1.5SMC6V8A TRTB
Categories OEM Parts(0-9)
Manufacturer Fagor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1.5SMC6V8A TRTB CAD Model

Description

The 1.5SMC6V8A TRTB is a Transient Voltage Suppressor (TVS) diode manufactured by Fagor. This diode is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. It is commonly used in various electronic devices to ensure reliability and prevent damage caused by voltage surges.

Applications

  • Power Supplies: Protects power supply circuits from overvoltage conditions.
  • Data Lines: Safeguards data communication lines from ESD and surge events.
  • Automotive Electronics: Used in automotive systems to protect against voltage transients.
  • Industrial Equipment: Protects industrial control systems from voltage surges.
  • Consumer Electronics: Commonly found in TVs, set-top boxes, and other devices for surge protection.

Features

  • Unidirectional TVS Diode: Provides overvoltage protection in one direction.
  • Fast Response Time: Quickly clamps voltage transients to safe levels.
  • High Surge Capability: Capable of handling high surge currents.
  • Low Clamping Voltage: Limits the voltage across protected components during surge events.
  • Surface Mount Package: Designed for easy mounting on printed circuit boards.

Benefits

  • Improved Reliability: Protects electronic components from damage caused by voltage transients.
  • Enhanced System Stability: Prevents system malfunctions due to voltage surges.
  • Reduced Downtime: Minimizes equipment downtime caused by voltage-related failures.
  • Cost-Effective Protection: Provides affordable surge protection for sensitive circuits.
  • Compact Design: Small size allows for easy integration into various electronic devices.

Additional Details

The 1.5SMC6V8A TRTB has a standoff voltage of 6.8V, indicating the maximum voltage the diode will block under normal operating conditions. When a voltage transient exceeds this level, the diode quickly clamps the voltage to a safe level, preventing damage to protected components. The surge current rating specifies the maximum surge current the diode can withstand without failure. The clamping voltage is a critical parameter that determines the maximum voltage that will appear across the protected circuit during a surge event. The diode is typically housed in an SMC (Surface Mount Code) package, suitable for automated assembly processes.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
IBM
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess