EN
  • EN
  • DE

TVA0300N09W3S

Part No TVA0300N09W3S
Manufacturer Excelliance MOS
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Excelliance MOS
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841181-TVA0300N09W3S
Ultra Librarian 3D Model Ultra Librarian TVA0300N09W3S CAD Model

Description

The TVA0300N09W3S is an N-Channel enhancement mode Power MOSFET from Excelliance MOS, designed for high-efficiency power switching applications. It utilizes advanced trench MOSFET technology to achieve low on-resistance and gate charge, minimizing power losses and enhancing overall system efficiency. This component is suited for use in a variety of power electronics systems where efficiency and reliability are critical. The 'W3S' likely indicates a specific package type with enhanced thermal performance characteristics.

Applications

  • DC-DC converters in high-power applications, such as server power supplies
  • Synchronous rectification in power supplies for improved efficiency
  • Motor control circuits for efficient motor driving
  • Uninterruptible Power Supplies (UPS) to ensure continuous power delivery
  • High-frequency inverters and converters

Features

  • Low on-resistance (RDS(on)) minimizes conduction losses
  • Low gate charge (Qg) enables fast switching speeds and reduces driver power requirements
  • High avalanche energy rating ensures robust operation
  • Fast switching speed minimizes switching losses
  • Optimized for high-frequency operation
  • RoHS compliant and lead-free packaging

Benefits

  • Improved power efficiency reduces energy consumption and heat generation
  • Enhanced system reliability due to lower operating temperatures
  • Simplified thermal management reduces the need for extensive cooling solutions
  • Higher switching frequencies enable smaller and more efficient power supply designs
  • Increased power density allows for compact system designs

Additional Details

The TVA0300N09W3S is designed to minimize conduction and switching losses, contributing to higher overall system efficiency. The gate-source voltage (VGS) is optimized for easy interfacing with common control circuits. The W3S package enhances thermal dissipation, enabling operation at higher power levels. Refer to the device datasheet for specific electrical characteristics, thermal performance, and application guidelines to ensure optimal performance and reliability in your design.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.8310 $57.8310
3+ $47.4511 $142.3533
4+ $45.9683 $183.8732
5+ $44.4854 $222.4270
6+ $43.0026 $258.0156
8+ $38.5540 $308.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 570 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess