EN
  • EN
  • DE

EM78P520NL48SR

Part No EM78P520NL48SR
Manufacturer Excelliance MOS
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Excelliance MOS
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822557-EM78P520NL48SR
Ultra Librarian 3D Model Ultra Librarian EM78P520NL48SR CAD Model

Description

The EM78P520NL48SR is an 8-bit microcontroller manufactured by Excelliance MOS. It is designed for a wide range of embedded applications, offering a balance of performance, low cost, and ease of use. It's commonly used in consumer electronics, industrial control, and other general-purpose microcontroller applications.

Applications

  • Consumer Electronics: Used in remote controls, toys, and other consumer electronic devices.
  • Industrial Control: Employed in industrial control systems, such as motor control and sensor monitoring.
  • Home Appliances: Integrated into home appliances like washing machines, refrigerators, and microwave ovens.
  • Security Systems: Used in security systems, such as alarm panels and access control systems.
  • Automotive Applications: Utilized in automotive electronics, such as dashboard displays and engine control systems.

Features

  • 8-Bit Microcontroller: Based on an 8-bit architecture, providing a good balance of performance and cost.
  • On-Chip Memory: Includes on-chip Flash memory for program storage and RAM for data storage.
  • I/O Ports: Offers a variety of input/output (I/O) ports for interfacing with external devices.
  • Timers and Counters: Features timers and counters for implementing real-time control functions.
  • Communication Interfaces: Provides communication interfaces like UART, SPI, and I2C for serial communication.

Benefits

  • Cost-Effective Solution: Offers a cost-effective solution for embedded control applications.
  • Easy to Use: Easy to program and use, reducing development time and effort.
  • Flexible Architecture: Suitable for a wide range of applications due to its flexible architecture.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Reliable Performance: Provides reliable performance in a variety of environmental conditions.

Additional Details

The EM78P520NL48SR typically operates at a clock frequency of up to 20 MHz and includes a specific amount of Flash memory (e.g., 4KB) and RAM (e.g., 256 bytes). It is available in a 48-pin package. This microcontroller supports features like interrupt handling and power-saving modes, allowing for efficient real-time control. The EM78P520NL48SR is a popular choice for embedded systems developers due to its versatility, ease of use, and low cost.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess