EN
  • EN
  • DE

VTP8350H

Part No VTP8350H
Manufacturer Excelitas Technologies
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE FAST CERAMIC PKG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Excelitas Technologies
Packaging Bulk
Status Active
Wavelength 940nm
Spectral Range 400nm to 1150nm
Responsivity @ nm 0.55 A/W @ 940nm
Voltage - DC Reverse (Vr) (Max) 140V
Current - Dark (Typ) 30nA
Active Area 7.45mm2
Viewing Angle 120°
Temperature Range - Operating -20°C to 75°C
Mounting Through Hole
Dimension 2-DIP Module
Win Source Part Number 1110994-VTP8350H
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian VTP8350H CAD Model

Description

The VTP8350H from Excelitas Technologies is an active area sensor with a response time of - and a mounting type of through hole.

  • Response Time: -
  • Mounting Type: Through Hole
  • Voltage - DC Reverse (Vr) (Max): 140V
  • Viewing Angle: 120°
  • Wavelength: 940nm
  • Spectral Range: 400nm to 1150nm
  • Responsivity: 0.55 A/W @ 940nm
  • Current - Dark (typ): 30nA
  • Categories: Sensors and Transducers
  • Temperature Range: -20°C to 75°C
  • Package: 2-DIP Module

You May Also Be Interested in

Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD / 1.9mm Round Subminiature Z-Bend Lead Photodiode
Lowest to $0.1735
Rohm Semiconductor
SENSOR PHOTODIODE 940NM 2SMD / Surface mount type photo diode
Lowest to $0.2482
NJR Corporation/NJRC
Need more? Email Us
New Japan Radio
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM 3SMD GW
Lowest to $0.7705
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 880NM 2SMD
Lowest to $0.7283
Sharp Microelectronics
High Speed Photodiode
Lowest to $1.0009
Vishay
SENSOR PHOTODIODE 540NM SMD / Ambient Light Sensor
Lowest to $0.5473
Vishay
PHOTODIODE 700 TO 1070 NM
Lowest to $0.7568

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess