EN
  • EN
  • DE

XRT82D20IW-F

Part No XRT82D20IW-F
Manufacturer Exar Corporation
Catalog Interface - Telecom
Description IC LIU E1 SGL 28SOJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Active
Purpose Line Interface Unit (LIU)
Number of Circuits 1
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SOJ
Win Source Part Number 036659-XRT82D20IW-F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRT82D20IW-F CAD Model

Description

The XRT82D20IW-F is a Dual Channel T1/E1/J1 framer with integrated line interface units (LIUs), manufactured by Exar Corporation. It's a highly integrated solution designed for telecommunications applications that require T1, E1, or J1 connectivity. This device provides framing, line interface, and clocking functions necessary for reliable data transmission.

Applications

  • Digital Cross-Connect Systems (DCS)
  • PBX systems
  • Channel Service Units (CSU) / Data Service Units (DSU)
  • Voice over IP (VoIP) gateways
  • Wireless base stations
  • Network interface cards (NICs)

Features

  • Dual channel T1/E1/J1 framer
  • Integrated Line Interface Units (LIUs)
  • Supports T1 (1.544 Mbps), E1 (2.048 Mbps), and J1 signaling
  • Flexible clocking options, including clock recovery and generation
  • Integrated jitter attenuation
  • HDLC controller for data link layer processing
  • Line build-out (LBO) options for optimizing signal transmission
  • Diagnostic loopback capabilities
  • Low power consumption

Benefits

  • Reduced component count and board space due to high integration
  • Simplified system design and development
  • Improved signal integrity and performance
  • Lower power consumption for energy-efficient systems
  • Enhanced system reliability through robust framing and LIU functionality
  • Cost-effective solution for dual-channel T1/E1/J1 applications

Additional Details

The XRT82D20IW-F operates from a single 3.3V power supply. Its integrated LIUs provide the necessary impedance matching and pulse shaping for direct connection to T1/E1/J1 lines. The flexible clocking options allow the device to synchronize to various clock sources, or generate its own clock signal. The integrated jitter attenuator helps to reduce jitter and wander, improving signal quality. The HDLC controller enables efficient data link layer processing. The LBO options allow the device to be optimized for different cable lengths. The diagnostic loopback capabilities facilitate system testing and troubleshooting. It is usually offered in a surface-mount package for ease of manufacturing. The XRT82D20IW-F provides a complete and cost-effective solution for dual-channel T1/E1/J1 framing and line interface applications.

You May Also Be Interested in

Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $242.7175 $242.7175
2+ $217.6089 $435.2178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess