The XRT73L03BIV120 is a triple T1/E1/J1 line interface unit (LIU) designed for telecommunications applications. Manufactured by Exar Corporation, this device provides a physical layer interface between network equipment and T1/E1/J1 lines. Integrating three independent LIUs in a single package, it offers a high-density and cost-effective solution for applications requiring multiple line interfaces. The '120' likely refers to the package type or specific configuration.
Applications:
- T1/E1/J1 line cards
- Voice over IP (VoIP) gateways
- Digital cross-connect systems (DCS)
- Channel banks
- Wireless base stations
Features:
- Triple T1/E1/J1 line transceivers
- Integrated clock recovery and jitter attenuation
- Framing and formatting
- Supports short haul and long haul applications
- Built-in pulse shaping
- Diagnostic loopback capabilities
- Low power consumption
- Independent channel monitoring
- Hitless switching support
Benefits:
- Maximum density: Integrating three LIUs in a single package maximizes port density in a given area.
- Reduced system cost: Consolidating multiple functions in a single chip reduces component count and overall system cost.
- Improved performance: Integrated clock recovery and jitter attenuation ensure reliable data transmission, even in noisy environments.
- Simplified design: Fewer components simplify board layout and integration.
- Enhanced reliability: Built-in diagnostics and loopback features simplify troubleshooting and maintenance.
- Flexibility: Supports both short haul and long haul applications, accommodating diverse network configurations.
- Energy efficient: The low power consumption design helps reduce overall system power usage.
The XRT73L03BIV120 provides independent channel monitoring for real-time performance analysis. Its diagnostic loopback capabilities facilitate system testing and maintenance. Support for hitless switching minimizes service disruptions. The device's compatibility with both short haul and long haul applications provides network design flexibility. Typically packaged for surface mount assembly, its high level of integration contributes to a smaller board footprint. It is well-suited for equipment demanding high reliability and performance, such as central office switches and digital cross-connect systems. Advanced clock slip management features enhance the overall reliability of the communication links. The triple LIU configuration makes it especially suitable for high-density line card applications. Further research into the exact '120' suffix may reveal package-specific details. The high integration leads to reduced BOM (Bill of Materials) cost and simplified manufacturing processes.