EN
  • EN
  • DE

XRT72L58IBCSA

Part No XRT72L58IBCSA
Manufacturer Exar Corporation
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Exar Corporation
Win Source Part Number 416613-XRT72L58IBCSA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRT72L58IBCSA CAD Model

Description

The XRT72L58IBCSA is a highly integrated line interface unit designed for telecommunications applications, specifically T1/E1/J1 line interface. Manufactured by Exar Corporation, this chip is designed to provide a complete physical layer interface between network equipment and T1/E1/J1 lines.

Applications:

  • T1/E1/J1 line cards
  • Voice over IP (VoIP) gateways
  • Wireless base stations
  • Digital cross-connect systems (DCS)
  • Channel banks

Features:

  • Integrated T1/E1/J1 line transceiver
  • Clock recovery and jitter attenuation
  • Framing and formatting
  • HDLC controller
  • Built-in pulse shaping
  • Diagnostic loopback capabilities
  • Short haul and long haul line interface support
  • Low power consumption
  • Configurable transmit pulse templates
  • Jitter attenuation

Benefits:

  • Simplified system design: The high level of integration reduces the number of discrete components needed, simplifying board layout and reducing overall system cost.
  • Improved performance: The integrated clock recovery and jitter attenuation circuits ensure reliable data transmission even in noisy environments.
  • Reduced power consumption: The low-power design extends battery life in portable applications and reduces operating costs in fixed installations.
  • Enhanced reliability: The built-in diagnostic capabilities allow for easy troubleshooting and maintenance.
  • Flexibility: The configurable transmit pulse templates allow the device to be used in a variety of applications.
  • Cost savings: Integration reduces external component count and simplifies manufacturing, leading to cost savings.

The XRT72L58IBCSA supports both short haul and long haul line interface applications. It features a built-in HDLC controller for data link layer processing. It is designed with advanced clock recovery and jitter attenuation circuits. Diagnostic loopback capabilities allow for easy system testing and troubleshooting. It supports various transmit pulse templates to meet different line interface requirements. The device is typically packaged in a BGA (Ball Grid Array) package for surface mount assembly. The small package size allows for high-density board layouts. Its low power consumption is ideal for energy-efficient network equipment designs. This device is suited for applications where high reliability and low power consumption are critical. Its integrated features greatly simplify the development of T1/E1/J1 line interface cards and equipment. The HDLC controller offloads processing from the system CPU, which increases system performance.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess