EN
  • EN
  • DE

XRT5620CP

Part No XRT5620CP
Manufacturer Exar Corporation
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1192829-XRT5620CP
Categories Custom Parts
Manufacturer Exar Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRT5620CP CAD Model

Description

The XRT5620CP is a Single Channel T1/E1/J1 Line Interface Unit (LIU) manufactured by Exar Corporation (now Renesas). It is designed to provide the physical layer interface between a digital communication system and a T1, E1, or J1 network. The LIU handles the transmission and reception of data, clock recovery, and line equalization, ensuring reliable communication over various network conditions.

Applications:

  • Digital Cross-Connect Systems (DCS): Provides T1/E1/J1 connectivity for switching and routing digital signals.
  • PBX Systems: Interfaces with T1/E1/J1 lines for connecting to the public switched telephone network (PSTN).
  • Channel Banks: Converts analog voice signals to digital T1/E1/J1 signals for transmission over digital networks.
  • Wireless Base Stations: Provides T1/E1/J1 connectivity for backhaul networks.
  • Test Equipment: Used in test equipment for T1/E1/J1 line testing and analysis.

Features:

  • T1/E1/J1 Compatibility: Supports T1 (1.544 Mbps), E1 (2.048 Mbps), and J1 (similar to T1) line standards.
  • Clock Recovery: Extracts clock information from the received signal.
  • Line Equalization: Compensates for signal attenuation and distortion caused by the transmission line.
  • Pulse Shaping: Shapes the transmitted pulses to meet the requirements of the T1/E1/J1 standards.
  • Jitter Attenuation: Reduces jitter in the received signal.

Benefits:

  • Reliable Communication: Ensures reliable data transmission over T1/E1/J1 networks.
  • Interoperability: Compatible with a wide range of T1/E1/J1 equipment.
  • Reduced System Complexity: Simplifies the design of T1/E1/J1 interfaces.
  • Improved Performance: Enhances the performance of digital communication systems.
  • Cost-Effective Solution: Provides a cost-effective solution for T1/E1/J1 connectivity.

Additional Details:

The XRT5620CP typically operates from a 3.3V or 5V power supply. It is available in various package options, such as DIP (Dual In-line Package) and surface-mount packages. The device incorporates features such as loopback testing and diagnostic capabilities to facilitate system debugging and maintenance. The specific features and specifications of the XRT5620CP can be found in the Exar Corporation datasheet.

You May Also Be Interested in

VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
Need more? Email Us
Winbond Electronics
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
NEC
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess