EN
  • EN
  • DE

XRT3591BIDTR

Part No XRT3591BIDTR
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 511
Reference case SOP24
Manufacturer Exar Corporation
Manufacturer Homepage www.exar.com
RoHS State Request Verification
Win Source Part Number 721215-XRT3591BIDTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRT3591BIDTR CAD Model

Description

The Exar XRT3591BIDTR is a T1/E1 single-channel long haul transceiver designed for communication systems. It provides clock and data recovery, line build-out, and equalization for long-haul T1/E1 applications. This transceiver is commonly used in telecommunications equipment, networking devices, and other applications requiring reliable data transmission over long distances.

Applications:

  • T1/E1 Communication Systems: Used in T1/E1 communication systems for long-haul data transmission.
  • Networking Equipment: Integrated into routers, switches, and other networking devices for WAN connectivity.
  • Telecommunications Equipment: Employed in central office equipment and PBXs for long-distance communication.
  • Digital Cross-Connect Systems (DCS): Utilized in DCS systems for signal routing and switching.
  • Voice and Data Communication: Used in voice and data communication networks for reliable data transmission.

Features:

  • Single-Channel T1/E1 Transceiver: Provides a single-channel interface for T1/E1 communication.
  • Long Haul Capability: Designed for long-haul data transmission over T1/E1 lines.
  • Clock and Data Recovery (CDR): Integrated CDR circuitry for reliable data recovery.
  • Line Build-Out (LBO): Provides line build-out functionality to compensate for signal attenuation.
  • Equalization: Integrated equalization circuitry to compensate for signal distortion.
  • Jitter Attenuation: Offers jitter attenuation to improve signal quality.

Benefits:

  • Improved Data Transmission: CDR, LBO, and equalization enhance data transmission reliability over long distances.
  • Enhanced Signal Quality: Jitter attenuation improves signal quality, reducing errors and improving performance.
  • Simplified System Design: Integrated functionality simplifies system design and reduces component count.
  • Reliable Operation: Designed for reliable operation in harsh environments.
  • Cost-Effective Solution: Provides a cost-effective solution for long-haul T1/E1 communication.

Additional Details:

The XRT3591BIDTR is designed to operate within a specific voltage range, typically 3.3V or 5V, and is fabricated using advanced CMOS technology, optimizing power consumption and performance. It supports various T1/E1 standards and protocols, ensuring compatibility with a wide range of communication systems.

The transceiver also features built-in protection against electrostatic discharge (ESD), safeguarding the device from damage during handling and assembly. Datasheets and application notes are available from Exar Corporation to assist engineers in implementing the device in their designs. The XRT3591BIDTR is typically surface-mounted on the circuit board, ensuring a compact and reliable connection.

The device's performance characteristics are optimized for applications requiring reliable data transmission over long distances, making it an ideal choice for telecommunications equipment, networking devices, and other communication systems. Its integrated functionality and cost-effective design make it a popular choice for T1/E1 communication applications.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess