EN
  • EN
  • DE

XRT16977CV

Part No XRT16977CV
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 410803-XRT16977CV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRT16977CV CAD Model

Description

The XRT16977CV is a high-performance, single-channel UART (Universal Asynchronous Receiver/Transmitter) with enhanced features, manufactured by Exar Corporation. This device is designed for serial data communication in a wide range of applications, offering reliable and efficient data transfer.

Applications

  • Serial Communication Ports
  • Embedded Systems
  • Industrial Automation
  • Point-of-Sale (POS) Systems
  • Modems
  • Networking Devices

Features

  • Single UART Channel
  • Data Rates up to 12 Mbps
  • Automatic Hardware and Software Flow Control
  • 9-bit Addressing Mode
  • RS-232 Compatible
  • Programmable Baud Rate Generator
  • Internal Loopback Diagnostics
  • Low Power Operation
  • Available in Various Package Options

Benefits

  • High-Speed Data Transfer: Supports data rates up to 12 Mbps, enabling fast and efficient serial communication.
  • Automatic Flow Control: Simplifies system design and ensures reliable data transfer by automatically managing data flow.
  • 9-bit Addressing Mode: Supports addressing multiple devices on a single serial bus.
  • RS-232 Compatibility: Ensures compatibility with existing serial communication infrastructure.
  • Programmable Baud Rate Generator: Allows for flexible configuration to support a wide range of baud rates.
  • Internal Loopback Diagnostics: Facilitates system testing and troubleshooting.
  • Low Power Operation: Minimizes power consumption, making it suitable for battery-powered applications.

Technical Specifications

The XRT16977CV is a single-channel UART that supports data rates up to 12 Mbps. It features automatic hardware and software flow control, a 9-bit addressing mode, and an RS-232 compatible interface. The device includes a programmable baud rate generator for flexible configuration and internal loopback diagnostics for system testing. It operates at low power, making it suitable for a wide range of applications. The XRT16977CV is available in various package options to meet different design requirements.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $90.9990
Renesas Electronics America
Lowest to $19.5645
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $12.5125

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess