The TB6549HQ is a PWM chopper-type single-channel DC brushed motor driver manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring precise control of DC motors.
Applications:
- Robotics (e.g., robot arms, mobile robots).
- Office automation equipment (e.g., printers, copiers).
- Gaming machines.
- Home appliances (e.g., washing machines, refrigerators).
- Industrial equipment.
Features:
- Single-channel DC brushed motor driver.
- PWM chopper-type drive.
- Low on-resistance.
- Built-in overcurrent protection (OCP).
- Built-in thermal shutdown (TSD).
- Built-in undervoltage lockout (UVLO).
- Small surface mount package (HZIP25-P-1.27).
Benefits:
- Precise motor control: PWM chopper-type drive enables accurate speed and torque control.
- High efficiency: Low on-resistance minimizes power dissipation.
- Robust protection: Built-in protection circuits prevent damage to the device and the motor.
- Compact design: Small surface mount package saves board space.
- Simplified design: Integrated features reduce the number of external components required.
Additional Details:
The TB6549HQ typically operates from a power supply voltage of 4.5V to 36V. The maximum output current is around 2.5A. The PWM frequency can be adjusted to optimize motor performance. The built-in protection features safeguard against overcurrent, overtemperature, and undervoltage conditions. The HZIP25-P-1.27 package facilitates efficient heat dissipation. This motor driver is commonly used in applications that demand reliable and accurate motor control. Consulting the Toshiba datasheet for TB6549HQ will provide detailed information concerning drive modes (forward, reverse, brake), input logic levels, thermal resistance, and recommended external components like flyback diodes. Careful attention to layout and thermal management is necessary to ensure optimal performance and reliability of the device.