EN
  • EN
  • DE

XRA3830F-T1

Part No XRA3830F-T1
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 410723-XRA3830F-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XRA3830F-T1 CAD Model

Description

The XRA3830F-T1 is a transceiver manufactured by Exar Corporation. This device is designed for various communication applications, providing reliable data transmission and reception. It integrates transmitter and receiver functionalities into a single chip, optimizing space and power consumption.

Applications:

  • Industrial Automation: Used in communication networks within industrial settings for control and monitoring systems.
  • Security Systems: Employed in wireless security systems for transmitting alarm signals and video data.
  • Wireless Communication: Integrated into wireless devices for short-range data transfer.
  • Internet of Things (IoT): Used in IoT devices for enabling communication between sensors and gateways.

Features:

  • Integrated Transceiver: Combines transmitter and receiver functionalities in a single package.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered applications.
  • High Data Rate: Supports high-speed data transmission for fast and reliable communication.
  • Compact Size: Small form factor allows for easy integration into various devices.
  • Robust Communication: Designed to maintain stable communication under varying environmental conditions.

Benefits:

  • Improved System Performance: High data rate ensures fast and reliable data transfer, enhancing overall system performance.
  • Extended Battery Life: Low power consumption allows for longer operation in battery-powered devices.
  • Simplified Design: Integrated transceiver simplifies the design process and reduces the number of external components required.
  • Reduced System Cost: Integration and compact size contribute to lower overall system cost.
  • Enhanced Reliability: Robust communication ensures stable operation in various environments.

The XRA3830F-T1 is a versatile transceiver suitable for a wide range of applications requiring reliable and efficient wireless communication. Its integrated design and low power consumption make it a valuable component in modern communication systems.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Need more? Email Us
NEC
Lowest to $1.9566
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $90.9990
NEC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess