The XR88C681CJTR is a dual universal asynchronous receiver/transmitter (UART) with parallel interface from Exar Corporation. This device is designed to provide flexible and reliable serial communication capabilities in a variety of applications. It offers two independent UART channels, each capable of supporting asynchronous serial data transmission and reception.
Applications
- Industrial Control Systems
- Data Acquisition Systems
- Point-of-Sale (POS) Terminals
- Embedded Systems
- Serial Communication Interfaces
Features
- Dual UART Channels: Provides two independent serial communication channels.
- Parallel Interface: Simplifies integration with microprocessors and microcontrollers.
- Programmable Baud Rate Generator: Allows for flexible baud rate selection.
- FIFO Buffers: Enhances data handling and reduces CPU overhead.
- Interrupt Control: Provides interrupt-driven data transfer capabilities.
- Automatic Hardware/Software Flow Control: Supports reliable data transmission.
Benefits
- Versatile Serial Communication: Supports a wide range of serial communication protocols and baud rates.
- Easy Integration: Parallel interface simplifies connection to microprocessors and microcontrollers.
- Efficient Data Handling: FIFO buffers reduce CPU overhead and improve system performance.
- Reliable Data Transfer: Automatic flow control ensures reliable data transmission.
- Flexible Interrupt Control: Allows for efficient interrupt-driven data transfer.
Technical Specifications
The XR88C681CJTR features two independent UART channels, each with programmable baud rate generators. It supports data rates up to 5 Mbps. The device includes 16-byte FIFO buffers for both transmit and receive operations. It operates from a 5V power supply and is available in a 44-pin PLCC package. The XR88C681CJTR also supports various interrupt modes and automatic hardware/software flow control, making it suitable for a wide range of serial communication applications.