The XR4136CP is a quad operational amplifier (op-amp) manufactured by Exar Corporation. This integrated circuit contains four independent, high-gain, frequency-compensated operational amplifiers designed specifically to operate from a single power supply over a wide voltage range. It is suitable for a variety of analog signal processing applications.
Applications:
- Audio amplifiers
- Signal conditioning
- Active filters
- Voltage followers
- Integrators
- Summing amplifiers
- Instrumentation amplifiers
- Oscillators
Features:
- Quad operational amplifier
- Single power supply operation
- Wide power supply voltage range
- Low input bias current
- High open-loop gain
- Internal frequency compensation
- Short-circuit protection
Benefits:
- Versatile analog signal processing: Suitable for a wide range of applications due to its quad configuration and performance characteristics.
- Simplified power supply requirements: Single power supply operation reduces the complexity of power supply design.
- Improved signal accuracy: High open-loop gain and low input bias current ensure accurate signal amplification and processing.
- Stable operation: Internal frequency compensation ensures stable operation over a wide range of frequencies.
- Robust protection: Short-circuit protection prevents damage to the device in case of output shorts.
Additional Details:
The XR4136CP is designed for stable operation even without external compensation components. The typical supply voltage range is from +3V to +30V, and it features a typical input bias current of 50nA. The open-loop voltage gain is typically 100dB, providing excellent amplification capabilities. The device is housed in a 14-pin DIP (Dual In-Line Package). It is suitable for applications requiring low power consumption and high-performance analog signal processing. The output voltage swing typically reaches within a few volts of the power supply rails. The common-mode input voltage range extends to ground, allowing for direct sensing of signals near ground potential.