The XR2211ID is a monolithic phase-locked loop (PLL) system designed for frequency decoding. Manufactured by Exar Corporation, this IC is commonly used in applications such as remote control systems, telemetry receivers, and communication decoders. It operates with a wide supply voltage range and can be easily adjusted using external components. The 'ID' likely refers to a specific package type or industrial temperature range variant.
Applications:
- Remote control systems: Decodes specific frequencies to activate functions.
- Telemetry receivers: Receives and decodes data transmitted over a distance.
- FSK (Frequency-Shift Keying) data communication: Demodulates FSK signals in data transmission systems.
- Tone decoders: Detects specific audio tones for signaling or control purposes.
- Precision oscillators: Creates stable and accurate oscillating frequencies.
Features:
- Wide supply voltage range: Operates from 4.5V to 20V, offering flexibility in power supply design.
- Adjustable bandwidth and center frequency: Easily adjusted using external resistors and capacitors.
- High noise immunity: Provides reliable operation in noisy environments.
- TTL/CMOS compatible: Interfaces easily with digital logic circuits.
- Carrier detect output: Indicates the presence of a valid input signal.
Benefits:
- Reliable frequency decoding: Accurately detects and decodes specific frequencies.
- Versatile applications: Suitable for a wide range of communication and control systems.
- Simplified design: Requires few external components for basic operation.
- Robust performance: Operates reliably in various environmental conditions.
- Cost-effective solution: Provides high performance at a reasonable price.
The XR2211ID's internal architecture includes a voltage-controlled oscillator (VCO), phase detector, amplifier, and loop filter. The VCO's frequency is controlled by external components, allowing designers to set the center frequency of the PLL. The phase detector compares the VCO's output with an input signal, and the resulting error signal is filtered and amplified to adjust the VCO's frequency until it locks onto the input signal. When the input signal is within the PLL's capture range, the carrier detect output is activated. The XR2211ID is typically available in a SOIC (Small Outline Integrated Circuit) package. Its robust design and reliable performance make it a popular choice for frequency decoding applications.