EN
  • EN
  • DE

XR2211DTR

Part No XR2211DTR
Manufacturer Exar Corporation
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Exar Corporation
Win Source Part Number 416501-XR2211DTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XR2211DTR CAD Model

Description

The XR2211DTR is a monolithic phase-locked loop (PLL) system designed for frequency decoding. Manufactured by Exar Corporation, this IC is commonly used in applications such as remote control systems, telemetry receivers, and communication decoders. It operates with a wide supply voltage range and can be easily adjusted using external components. The 'TR' suffix often indicates a tape and reel packaging for automated assembly.

Applications:

  • Remote control systems: Decodes specific frequencies to activate functions.
  • Telemetry receivers: Receives and decodes data transmitted over a distance.
  • FSK (Frequency-Shift Keying) data communication: Demodulates FSK signals in data transmission systems.
  • Tone decoders: Detects specific audio tones for signaling or control purposes.
  • Precision oscillators: Creates stable and accurate oscillating frequencies.

Features:

  • Wide supply voltage range: Operates from 4.5V to 20V, offering flexibility in power supply design.
  • Adjustable bandwidth and center frequency: Easily adjusted using external resistors and capacitors.
  • High noise immunity: Provides reliable operation in noisy environments.
  • TTL/CMOS compatible: Interfaces easily with digital logic circuits.
  • Carrier detect output: Indicates the presence of a valid input signal.

Benefits:

  • Reliable frequency decoding: Accurately detects and decodes specific frequencies.
  • Versatile applications: Suitable for a wide range of communication and control systems.
  • Simplified design: Requires few external components for basic operation.
  • Robust performance: Operates reliably in various environmental conditions.
  • Cost-effective solution: Provides high performance at a reasonable price.

The XR2211DTR's internal architecture includes a voltage-controlled oscillator (VCO), phase detector, amplifier, and loop filter. The VCO's frequency is controlled by external components, allowing designers to set the center frequency of the PLL. The phase detector compares the VCO's output with an input signal, and the resulting error signal is filtered and amplified to adjust the VCO's frequency until it locks onto the input signal. When the input signal is within the PLL's capture range, the carrier detect output is activated. The XR2211DTR is commonly available in a SOIC (Small Outline Integrated Circuit) package. Its robust design and reliable performance make it a popular choice for frequency decoding applications, especially in automated assembly lines due to its tape and reel packaging.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 40-QFN (6x6)
Lowest to $16.3213
Skyworks Solutions Inc.
IC TELECOM INTERFACE 20TSSOP / Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Infineon Technologies
PBL38621/2 - FLEXISLIC, SUBSCRIB / Telecom IC Subscriber Line Interface Circuit 28-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3748 $58.0940
380+ $0.3076 $116.8880
585+ $0.2980 $174.3300
805+ $0.2884 $232.1620
1,040+ $0.2787 $289.8480
1,390+ $0.2499 $347.3610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess