EN
  • EN
  • DE

XR16M2750IM48

Part No XR16M2750IM48
Manufacturer Exar Corporation
Catalog Electronic Wholesale
Description 1.62V TO 3.63V HIGH PERFORMANCE DUART WITH 64-BYTE FIFO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 1282240-XR16M2750IM48
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR16M2750IM48 CAD Model

Description

The Exar XR16M2750IM48 is a high-performance 2.5V to 5.5V single-channel UART (Universal Asynchronous Receiver/Transmitter) with a 128-byte FIFO. It is designed for a wide range of serial communication applications, offering enhanced features and performance. This UART provides a reliable and efficient solution for connecting microcontrollers and processors to serial peripherals.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial control systems for serial communication.
  • Embedded Systems: Employed in various embedded applications, including point-of-sale (POS) terminals, barcode scanners, and data acquisition systems.
  • Networking Equipment: Utilized in routers, switches, and modems for serial console access and configuration.
  • Telecommunications: Integrated into telecom systems for serial communication with modems, multiplexers, and other devices.
  • Instrumentation: Used in test and measurement equipment for serial data transfer and control.

Features

  • Single-Channel UART: Provides a single UART channel for serial communication.
  • 128-Byte FIFO: Features a 128-byte FIFO (First-In, First-Out) buffer for both transmit and receive data, reducing CPU overhead.
  • Data Rates up to 16 Mbps: Supports data rates up to 16 Mbps, enabling high-speed serial communication.
  • Automatic Hardware/Software Flow Control: Includes automatic RTS/CTS hardware flow control and Xon/Xoff software flow control.
  • Programmable Serial Interface: Allows for flexible configuration of data format, parity, and stop bits.
  • Auto Transceiver Direction Control: Simplifies RS-485 applications with automatic transceiver direction control.
  • Interrupt Generation: Generates interrupts for various events, including transmit buffer empty, receive data available, and error conditions.
  • Low Power Operation: Designed for low power consumption, suitable for battery-powered devices.
  • Operating Voltage: Operates from 2.5V to 5.5V, enhancing compatibility with different systems.

Benefits

  • High Performance: Delivers fast and reliable serial communication, improving system responsiveness.
  • Reduced CPU Overhead: Large FIFO buffers minimize CPU intervention for data transfer.
  • Flexible Configuration: Programmable serial interface allows for easy adaptation to different serial protocols.
  • Simplified Integration: Automatic flow control and transceiver direction control simplify system design.
  • Enhanced Reliability: Robust error detection and correction mechanisms ensure data integrity.
  • Low Power Consumption: Extends battery life in portable devices.

Additional Details

The Exar XR16M2750IM48 is available in a 48-pin LQFP package and supports a wide range of serial communication standards. It features a programmable baud rate generator and comprehensive interrupt control, allowing for precise control over serial data transfer. The device provides a reliable and efficient solution for serial communication needs in various applications.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess