EN
  • EN
  • DE

T66L100

Part No T66L100
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 352640-T66L100
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T66L100 CAD Model

Description

The T66L100, manufactured by Exar Corporation, is a device primarily utilized within power management systems, particularly in applications requiring precise voltage regulation and control. This component plays a crucial role in ensuring stable and efficient power delivery to sensitive electronic circuits.

Applications

  • Power supplies for industrial equipment
  • Voltage regulators in telecommunications infrastructure
  • Battery management systems for portable devices
  • Linear Regulators
  • Current Regulators

Features

  • High Accuracy Voltage Regulation: Provides a stable and precise output voltage, critical for sensitive electronic circuits.
  • Low Dropout Voltage: Operates effectively even with a small difference between input and output voltage, maximizing efficiency.
  • Overcurrent Protection: Protects the device and connected circuitry from damage due to excessive current draw.
  • Thermal Shutdown: Prevents overheating by automatically shutting down the device when temperature exceeds a safe threshold.
  • Adjustable Output Voltage: Allows for customization of the output voltage to meet specific application requirements.

Benefits

  • Enhanced System Reliability: Stable voltage regulation protects connected components from voltage fluctuations and potential damage.
  • Improved Efficiency: Low dropout voltage minimizes power loss, increasing overall system efficiency and extending battery life in portable applications.
  • Simplified Design: Integrated protection features reduce the need for external components, simplifying circuit design and reducing cost.
  • Versatile Applications: Adjustable output voltage allows the device to be used in a wide range of applications with varying voltage requirements.
  • Robust Protection: Overcurrent and thermal protection features ensure reliable operation even under fault conditions.

The T66L100’s robust feature set makes it suitable for diverse power management needs. It is designed to provide reliable and efficient performance in demanding environments. Its specifications may vary, so consulting the official Exar Corporation datasheet is essential for specific design requirements, as parameters such as input voltage range, output current capability, and operating temperature range are application-specific. The package type is typically chosen based on the application’s size and thermal management needs.

You May Also Be Interested in

KEC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pulse
Lowest to $1.6817
Atmel
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
Pulse
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess