EN
  • EN
  • DE

ST78C36ACJ

Part No ST78C36ACJ
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 343999-ST78C36ACJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST78C36ACJ CAD Model

Description

The ST78C36ACJ is a multi-channel transceiver IC manufactured by Exar Corporation. This device is designed for high-speed data communication, providing robust and reliable performance in demanding applications. It integrates multiple transmitter and receiver channels into a single chip, reducing board space and simplifying system design. It's commonly used in networking equipment, industrial automation, and telecommunications systems.

Applications:

  • Networking Equipment (Routers, Switches)
  • Industrial Automation Systems
  • Telecommunications Infrastructure
  • Data Acquisition Systems
  • Serial Communication Interfaces

Features:

  • Multi-Channel Transceiver: Integrates multiple transmitter and receiver channels.
  • High-Speed Data Communication: Supports high data rates for efficient data transfer.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Robust Error Handling: Incorporates error detection and correction mechanisms.
  • Compact Package: Reduces board space requirements.

Benefits:

  • Increased System Performance: Enables high-speed data transfer, improving overall system efficiency.
  • Reduced Board Space: Integration of multiple channels reduces component count and board size.
  • Lower Power Consumption: Energy-efficient design minimizes power requirements and heat dissipation.
  • Improved Reliability: Robust error handling ensures reliable data transmission.
  • Simplified System Design: Integration of multiple functions simplifies design and reduces development time.

Additional Details:

The ST78C36ACJ typically supports various communication protocols, including RS-232, RS-485, and other serial interfaces. It operates within a specified voltage range and temperature range, detailed in the manufacturer's datasheet. The package type varies depending on the specific model and is typically a surface-mount package. Detailed electrical characteristics, such as input/output voltage levels, current consumption, and data rates, are also available in the datasheet.

You May Also Be Interested in

Lite-On Inc.
Lowest to $3.3322
Texas Instruments
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Infineon Technologies
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess