EN
  • EN
  • DE

ST26C31IF

Part No ST26C31IF
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Win Source Part Number 193824-ST26C31IF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST26C31IF CAD Model

Description

The ST26C31IF is a quad differential line driver designed for RS-422 and RS-485 communication standards. This device, manufactured by Exar Corporation, is typically used in industrial and telecommunications applications where robust and high-speed data transmission is essential.

Applications:

  • Industrial Automation: Employed in programmable logic controllers (PLCs), robotics, and process control systems for reliable device communication.
  • Telecommunications: Used in network infrastructure equipment such as routers, switches, and modems for long-distance data transmission.
  • Data Acquisition: Integrated into data loggers, sensors, and measurement instruments for transmitting data from remote locations to a central processing unit.
  • Building Automation: Utilized in HVAC systems, security systems, and lighting control systems to enable communication between different components.
  • Transportation Systems: Employed in railway signaling systems, traffic management systems, and vehicle communication networks.

Features:

  • Quad Differential Line Driver: Contains four independent differential line drivers in a single integrated circuit.
  • RS-422 and RS-485 Compatibility: Compliant with RS-422 and RS-485 standards, ensuring interoperability with a wide range of devices.
  • High Output Drive Capability: Provides ample current to drive long cables and multiple receivers, ensuring signal integrity.
  • Fast Switching Speeds: Enables high data transmission rates, supporting efficient communication protocols.
  • Short-Circuit Protection: Prevents damage to the device due to short circuits on the output lines.
  • Thermal Shutdown Protection: Protects the device from overheating, ensuring reliable operation in harsh environments.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages, providing flexibility in system design.

Benefits:

  • Reliable Communication: Ensures robust and error-free data transmission even in noisy industrial environments.
  • High-Speed Data Transmission: Facilitates fast communication, enabling real-time control and monitoring.
  • Long-Distance Communication: Can drive long cables without significant signal degradation, reducing the need for repeaters.
  • Reduced Noise Susceptibility: Differential signaling minimizes the impact of noise and interference on data integrity.
  • Enhanced Reliability: Short-circuit and thermal shutdown protection enhance the reliability and durability of the device.
  • Simplified Integration: Industry-standard compatibility simplifies integration into existing systems.

Additional Details:

The ST26C31IF is typically powered by a 5V supply. It is commonly available in a 16-pin DIP or SOIC package. The operating temperature range is typically from -40°C to +85°C, suitable for demanding applications. It offers improved noise immunity compared to single-ended signaling methods. It requires proper termination resistors at the receiving end of the communication line. The device supports data rates of up to 10 Mbps, making it suitable for high-bandwidth applications.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess