EN
  • EN
  • DE

SPX385S-1.2

Part No SPX385S-1.2
Manufacturer Exar Corporation
Catalog PMIC - Voltage Reference
Description Micropower Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Win Source Part Number 192649-SPX385S-1.2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX385S-1.2 CAD Model

Description

The SPX385S-1.2 is a precision 1.2V voltage reference from Exar Corporation. This integrated circuit is designed to provide a stable and accurate 1.2V output, making it suitable for applications requiring a precise voltage reference, especially in low-voltage systems. Its key attributes include low power consumption and a small footprint, ideal for portable and battery-powered devices.

Applications:

  • Low-voltage battery-powered devices: Provides a stable reference for devices operating at low voltages.
  • Portable instrumentation: Enables accurate measurements in portable equipment.
  • Data acquisition systems: Serves as a precision reference for A/D converters.
  • Power management circuits: Used in feedback loops for voltage regulation.
  • Precision current sources: Provides a stable reference voltage for creating accurate current sources.

Features:

  • Fixed 1.2V output voltage: Provides a precise and stable reference voltage.
  • High accuracy: Minimizes deviations from the specified output voltage.
  • Low temperature coefficient: Ensures stability over a wide temperature range.
  • Low quiescent current: Reduces power consumption, extending battery life.
  • Small package size: Suitable for compact electronic designs.
  • Trimmed Output Voltage: High output accuracy can be achieved.

Benefits:

  • Enhanced accuracy in low-voltage systems: Provides a reliable reference voltage for precise measurements.
  • Extended battery life: Low power consumption minimizes battery drain.
  • Improved system stability: Ensures consistent performance even with fluctuations in input voltage or temperature.
  • Simplified circuit design: Reduces component count and board space requirements.
  • Temperature Stability: Performance is consistent even with changes in temperature.

The SPX385S-1.2 is characterized by its excellent line and load regulation, maintaining a stable output voltage despite variations in input voltage or load current. Its high accuracy and low noise make it suitable for sensitive applications requiring precision. The device is available in a small surface-mount package, allowing for easy integration into space-constrained circuit boards. This part is ideal for applications where a low voltage reference and power efficiency are paramount.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess