EN
  • EN
  • DE

SPX2951ACS-5.0/TR

Part No SPX2951ACS-5.0/TR
Manufacturer Exar Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838640-SPX2951ACS-5.0/TR
Ultra Librarian 3D Model Ultra Librarian SPX2951ACS-5.0/TR CAD Model

Description

The SPX2951ACS-5.0/TR is a low dropout (LDO) voltage regulator manufactured by Exar Corporation. It is designed to deliver a stable and regulated 5.0V output voltage. It's an adjustable micropower voltage regulator with high accuracy and low quiescent current, making it suitable for battery-powered and other low-power applications.

Applications:

  • Battery-powered systems
  • Portable computers
  • Instrumentation
  • Linear post regulator for switching supplies
  • Laptop computers
  • Cellular phones

Features:

  • Low Dropout Voltage: Ensures regulation even with a small difference between input and output voltage.
  • High Accuracy: Provides a precise 5.0V output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Output Current Limit: Protects the regulator and the load from overcurrent conditions.
  • Reverse Battery Protection: Protects the regulator from damage if the battery is connected with reverse polarity.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit, preventing thermal damage.
  • Adjustable Output Voltage: Can be adjusted to other output voltages with external resistors.

Benefits:

  • Extended Battery Life: Low quiescent current maximizes battery life in portable applications.
  • Reliable Performance: Overcurrent and thermal protection features ensure reliable operation.
  • Flexible Design: Adjustable output voltage allows for customization to specific application requirements.
  • Protection against Damage: Built-in protection features prevent damage from common electrical issues.

The SPX2951ACS-5.0/TR is a versatile LDO regulator suitable for a wide range of applications where a stable and efficient 5.0V power supply is needed. Its low quiescent current and protection features make it an excellent choice for battery-powered devices and other low-power systems.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess