EN
  • EN
  • DE
  • IT

SPX29501T5-L-5-0

Part No SPX29501T5-L-5-0
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 5A Low Dropout Voltage Regulator | IC REG LINEAR 5V 5A TO263-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer MaxLinear, Inc.
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.8V at 5A
Output Current 5A
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package TO-263-5
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1258389-SPX29501T5-L-5-0
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX29501T5-L-5-0 CAD Model

Description

The SPX29501T5-L-5-0 is a 1A low dropout (LDO) voltage regulator from Exar Corporation (now MaxLinear). It is designed to provide a stable and regulated 5V output voltage with a minimal dropout voltage. This regulator is commonly used in applications requiring efficient and reliable voltage regulation, such as battery-powered devices, microcontrollers, and other electronic systems.

Applications:

  • Battery-powered devices: Used to regulate the voltage in portable devices powered by batteries.
  • Microcontroller power supplies: Employed to provide a stable 5V supply for microcontrollers.
  • Linear post-regulators for switching power supplies: Utilized to improve the output ripple and noise performance of switching power supplies.
  • Instrumentation: Integrated into instrumentation systems for precise voltage regulation.
  • Automotive electronics: Applied in automotive electronic circuits requiring regulated 5V power.

Features:

  • Low dropout voltage: Provides a regulated output voltage even with a small difference between the input and output voltages.
  • 1A output current: Capable of delivering up to 1A of output current.
  • Fixed 5V output: Provides a stable and regulated 5V output voltage.
  • Short-circuit protection: Includes short-circuit protection to protect the regulator and the load.
  • Thermal shutdown: Offers thermal shutdown protection to prevent overheating.

Benefits:

  • Improved efficiency: Low dropout voltage reduces power losses and improves efficiency.
  • Stable output voltage: Provides a stable and regulated 5V output voltage, ensuring reliable operation of connected devices.
  • Enhanced system reliability: Short-circuit protection and thermal shutdown safeguard the regulator and the load from damage.
  • Simplified design: Fixed output voltage simplifies the design process.
  • Low quiescent current: Minimizes power consumption when the load is light.

Additional Details:

The SPX29501T5-L-5-0 typically requires an input voltage of between 5.5V and 26V to operate correctly, depending on the load and dropout voltage. It has a typical dropout voltage of around 300 mV at 1A output current. The quiescent current is typically around 2 mA. The IC comes in a TO-220 package. The operating temperature range is generally -40°C to +125°C. This LDO regulator is well-suited for applications that require a stable and regulated 5V supply with minimal dropout voltage and robust protection features.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess