EN
  • EN
  • DE

SP809NEK-4.4

Part No SP809NEK-4.4
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 192286-SP809NEK-4.4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP809NEK-4.4 CAD Model

Description

The SP809NEK-4.4 is a voltage supervisor from Exar Corporation, specifically designed to monitor voltage levels and issue a reset signal when the voltage drops below a pre-defined threshold. In this instance, the threshold is 4.4V. This feature is essential for ensuring system stability and preventing data corruption or unpredictable behavior during power sags or brownouts.

Applications:

  • Microcontroller-Based Systems: Provides reliable reset functionality for microcontrollers, preventing code execution errors during voltage fluctuations.
  • FPGA and DSP Applications: Ensures proper initialization and operation of FPGAs and DSPs by monitoring their power supply voltage.
  • Industrial Control Systems: Protects sensitive control circuitry from damage caused by voltage dips in industrial environments.
  • Automotive Electronics: Safeguards electronic components in automotive applications against voltage fluctuations from the vehicle's electrical system.
  • Portable and Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery life.

Features:

  • Precise Voltage Monitoring: Monitors the input voltage and compares it to a 4.4V threshold.
  • Active-Low Reset Output: Provides a reset signal that goes low when the voltage drops below the threshold.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Footprint Package: Available in compact surface-mount packages for space-constrained applications.
  • Internal Hysteresis: Prevents spurious resets due to noise or minor voltage fluctuations.

Benefits:

  • Enhanced System Reliability: Prevents system crashes and data corruption due to low voltage conditions.
  • Improved Power Management: Enables efficient power management by monitoring voltage levels and triggering appropriate actions.
  • Simplified Design: Reduces the need for external components, simplifying the circuit design process.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a competitive price point.
  • Protection Against Brownouts: The SP809NEK-4.4 protects sensitive circuitry from damage during brownout conditions.

Additional Details:

The SP809NEK-4.4 typically features an open-drain reset output, necessitating an external pull-up resistor. It is offered in various compact package options, such as SOT-23. The reset timeout is pre-set during manufacturing to a defined delay period. The specific duration is determined by internal circuit parameters within the chip, and this information is available in the datasheet. Always consult the device's datasheet for complete electrical specifications, detailed timing diagrams, and example application circuits to ensure proper integration and optimal performance in your design.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess