EN
  • EN
  • DE

SP809NEK-2.6

Part No SP809NEK-2.6
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 192283-SP809NEK-2.6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP809NEK-2.6 CAD Model

Description

The SP809NEK-2.6 is a voltage supervisor IC produced by Exar Corporation. This device monitors the supply voltage of a system and generates a reset signal when the voltage falls below a specified threshold. This is crucial for preventing erratic behavior, data corruption, and system crashes during power-up, power-down, or brownout conditions. The 'NEK' likely represents specific features or package type within the SP809 family.

Applications:

  • Microprocessor and Microcontroller Systems: Provides reliable reset control during power-up, power-down, and brownout events to ensure proper system initialization.
  • Embedded Systems: Monitors power supply voltage in embedded applications and generates a reset signal to prevent malfunctions due to voltage fluctuations.
  • Industrial Control Systems: Enhances the reliability of industrial equipment by protecting against voltage-related failures.
  • Automotive Electronics: Used in various automotive systems to maintain stable operation of electronic control units (ECUs).
  • Portable Devices: Provides essential voltage monitoring and reset functionality while minimizing power consumption.

Features:

  • Precise Voltage Monitoring: Accurately monitors the supply voltage to detect undervoltage conditions.
  • Power-On Reset Generation: Automatically generates a reset signal when power is applied, ensuring proper system startup.
  • Brownout Protection: Protects against data corruption and system malfunctions during brownout conditions.
  • Active-Low Reset Output: Provides an active-low reset signal compatible with most microcontrollers and microprocessors.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable applications.

Benefits:

  • Improved System Reliability: Prevents system malfunctions and data corruption caused by voltage fluctuations.
  • Simplified System Design: Reduces the need for external components, simplifying circuit design.
  • Enhanced System Stability: Ensures that the system starts in a known state upon power-up.
  • Protection Against Brownouts: Safeguards the system from potential damage or data loss during brownout events.
  • Extended Battery Life: Low power consumption makes it suitable for battery-powered applications.

Additional Details:

The 2.6 in the part number indicates a voltage threshold of 2.6V. When the supply voltage drops below this level, the SP809NEK-2.6 asserts the reset output. It's crucial to consult the datasheet for details on reset timeout period and operating temperature range. This device is typically available in small surface-mount packages, suitable for space-constrained applications.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess