EN
  • EN
  • DE

SP809EK-4.0/TR

Part No SP809EK-4.0/TR
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 192276-SP809EK-4.0/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP809EK-4.0/TR CAD Model

Description

The SP809EK-4.0/TR is a voltage supervisor IC manufactured by Exar Corporation. It is designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a predetermined threshold. This ensures that the system starts up correctly and prevents data corruption or erratic behavior during voltage fluctuations.

Applications:

  • Microcontrollers and Microprocessors: Provides a reliable reset signal during power-up, power-down, and brownout conditions, crucial for proper system initialization.
  • Embedded Systems: Monitors power supply voltage and generates a reset to prevent malfunctions caused by voltage drops or fluctuations.
  • Industrial Control Systems: Ensures the reliable operation of industrial equipment by safeguarding against voltage-related problems.
  • Automotive Electronics: Used in automotive applications to maintain stable operation of ECUs.
  • Portable Devices: Extends battery life by minimizing power consumption while providing vital voltage monitoring functions.

Features:

  • Precision Voltage Monitoring: Accurately detects undervoltage conditions. The /TR suffix typically indicates tape and reel packaging for automated assembly.
  • Power-On Reset Generation: Ensures that the system initializes in a known state when power is applied.
  • Brownout Protection: Protects against data corruption during brownout events by generating a reset signal.
  • Active-Low Reset Output: Compatible with most microcontrollers and microprocessors.
  • Low Supply Current: Minimizes power consumption, important for battery-powered devices.

Benefits:

  • Enhanced System Reliability: Prevents system malfunctions and data corruption due to voltage fluctuations.
  • Simplified Design: Reduces the need for external components, streamlining circuit design.
  • Improved System Stability: Ensures a consistent and reliable startup sequence.
  • Protection Against Brownouts: Safeguards the system from potential damage or data loss during brownout situations.
  • Extended Battery Life: Low power consumption makes it ideal for portable applications.

Additional Details:

The 4.0 in the part number (SP809EK-4.0/TR) indicates a threshold voltage of 4.0V. When the supply voltage drops below this level, the reset output is asserted. The /TR suffix designates tape and reel packaging for automated assembly. The specific reset timeout period can vary; refer to the datasheet for precise specifications. Common package types include SOT-23 and similar small surface-mount packages for space efficiency.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess