EN
  • EN
  • DE

HMT151R7TFR8C-G7D7-C

Part No HMT151R7TFR8C-G7D7-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1066 512Mx72 ECC Reg/RDIMM 4Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949819-HMT151R7TFR8C-G7D7-C
Series *
Ultra Librarian 3D Model Ultra Librarian HMT151R7TFR8C-G7D7-C CAD Model

Description

The HMT151R7TFR8C-G7D7-C is a 4GB DDR3 ECC Registered DIMM (RDIMM) from Hynix Semiconductor. This memory module is designed for use in servers and high-performance workstations. The Registered DIMM design allows for greater stability and higher memory capacities in server environments. It operates at 1600MHz (PC3-12800), providing fast and reliable performance for demanding applications.

Applications:

  • Servers
  • High-performance workstations
  • Cloud computing infrastructure
  • Data centers

Features:

  • Capacity: 4GB
  • Memory Type: DDR3
  • Form Factor: RDIMM (Registered DIMM)
  • Speed: 1600MHz (PC3-12800)
  • Error Correction: ECC (Error-Correcting Code)
  • Rank: Single Rank
  • Voltage: 1.5V

Benefits:

  • Improved Stability: The registered design enhances signal integrity, allowing for greater memory capacity and stability, especially in multi-DIMM configurations.
  • Data Integrity: ECC functionality corrects single-bit errors, preventing data corruption and system crashes.
  • Enhanced Performance: The 1600MHz speed allows for fast data transfer rates, improving overall system responsiveness.
  • Increased Reliability: Designed for server environments, ensuring dependable operation under heavy workloads.

Additional Details:

The HMT151R7TFR8C-G7D7-C module uses a 240-pin design, standard for DDR3 RDIMMs. The inclusion of a register helps to reduce the electrical load on the memory controller, enabling the use of more DIMMs per channel. The ECC feature is vital for maintaining data accuracy in mission-critical applications. This module is designed to operate within standard DDR3 voltage specifications (1.5V), ensuring compatibility with a wide range of server platforms. The CAS latency is likely CL11, which is typical for DDR3 1600MHz memory.

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess