EN
  • EN
  • DE

SP706CP

Part No SP706CP
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Description Low Power Microprocessor Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 192248-SP706CP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP706CP CAD Model

Description

The SP706CP is a supervisory circuit manufactured by Exar Corporation. These devices provide essential system monitoring and protection functions, ensuring reliable operation of microprocessors, microcontrollers, and other digital systems. They are designed to assert a reset signal whenever the supply voltage falls below a specific threshold or a manual reset is triggered, preventing erroneous operation and data corruption.

Applications:

  • Microprocessor and Microcontroller Systems: Ensuring proper reset during power-up and power-down.
  • Critical Monitoring: Used in applications requiring detection of power supply brownout or power failure.
  • Data Acquisition Systems: Protecting against data corruption caused by voltage fluctuations.
  • Embedded Systems: Provides a reliable reset function in embedded control systems.
  • Industrial Control Systems: Monitoring power supplies in industrial environments.

Features:

  • Precision Voltage Monitoring: Accurately monitors supply voltage levels.
  • Power-On Reset Generation: Automatically generates a reset signal during power-up.
  • Manual Reset Input: Allows for external reset triggering.
  • Short Reset Pulse Width: Provides a reset pulse of a defined duration.
  • Low Supply Current: Minimizes power consumption.
  • Internal Pull-Up Resistor: Simplifies external circuitry and reduces component count.

Benefits:

  • Prevents Data Corruption: Ensures data integrity by resetting the system during voltage drops.
  • Enhances System Reliability: Provides a stable and predictable reset operation.
  • Simplifies System Design: Reduces the need for external components.
  • Protects Microprocessors: Safeguards against erroneous code execution.
  • Improves System Stability: Maintains system stability during power fluctuations.

The SP706CP features a built-in voltage comparator that monitors the supply voltage. When the voltage falls below a pre-set threshold, the comparator asserts a reset signal, which remains active until the voltage rises above the threshold with sufficient margin (hysteresis). This hysteresis prevents oscillations around the threshold voltage. The device typically operates with a supply voltage of 5V and features a push-pull output. The SP706CP is available in an 8-pin PDIP package. The device's low supply current makes it suitable for battery-powered applications.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess