EN
  • EN
  • DE

SP693AET-L/TR

Part No SP693AET-L/TR
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 192241-SP693AET-L/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP693AET-L/TR CAD Model

Description

The SP693AET-L/TR is a supervisory circuit designed and manufactured by Exar Corporation. It is primarily intended to monitor voltage levels within electronic systems, ensuring that microprocessors and microcontrollers operate reliably by providing a reset signal when the supply voltage falls below a specific threshold. This action prevents data corruption and erratic behavior associated with low-voltage conditions.

Applications

  • Microprocessor-based systems
  • Embedded systems
  • Industrial control systems
  • Automotive applications
  • Portable electronic devices

Features

  • Precision voltage monitoring
  • Power-on reset generation
  • Integrated watchdog timer
  • Manual reset input
  • Low quiescent current
  • Active-low reset output

Benefits

  • Protects systems from malfunctions due to undervoltage conditions
  • Ensures reliable system startup after power-on
  • Detects and recovers from software errors and system lock-ups
  • Provides a means to manually reset the system for debugging or testing
  • Consumes minimal power, extending battery life in portable applications
  • Simplifies system design and reduces component count

Additional Details

The SP693AET-L/TR monitors voltage, triggering a reset when it drops below a factory-trimmed threshold. It incorporates a watchdog timer, which monitors microprocessor activity. If the microprocessor fails to toggle the watchdog input within a specific timeout, the device asserts a reset signal, preventing system lock-ups. A manual reset input enables external triggering of a reset. The active-low reset output stays asserted (low) as long as the supply voltage is below the threshold, the watchdog timer has timed out, or the manual reset input is active. The 'L' typically signifies a specific voltage threshold option or other variation from the standard SP693AET. The '/TR' indicates that the component is supplied on tape and reel for automated assembly. The low quiescent current makes the IC suitable for battery-powered devices. The combination of features provides a robust solution for supervising microprocessor-based systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess