EN
  • EN
  • DE

EV1HMC8500LP5D

Part No EV1HMC8500LP5D
Manufacturer Analog Devices Inc.
Catalog Custom Parts (E - I)
Description Rf & Mw Amplifier Evaluation Board/designer Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 0
RoHS Non-Compliant
Win Source Part Number 1218803-EV1HMC8500LP5D
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EV1HMC8500LP5D CAD Model

Description

Product Overview: EV1HMC8500LP5D

The EV1HMC8500LP5D is a state-of-the-art GaN MMIC (Monolithic Microwave Integrated Circuit) Power Amplifier from Analog Devices Inc., designed to deliver exceptional performance for a wide range of applications. This product is part of the HMC series, which is renowned for its high-quality components that offer reliability and cutting-edge technology.

Key Features

  • Frequency Range: The EV1HMC8500LP5D operates over a broad frequency range, making it suitable for various communication and sensing applications.
  • High Gain: It offers high gain, which ensures that the signal is amplified significantly without the need for additional stages.
  • High Power: With its high output power capability, this amplifier can drive signals to the required levels for many demanding applications.
  • Efficiency: The GaN technology provides high efficiency, reducing power consumption and heat generation.
  • Durability: Built to last, the EV1HMC8500LP5D is designed for robust performance even in challenging environments.

Applications

The versatility of the EV1HMC8500LP5D makes it an ideal choice for a variety of applications, including:

  • Telecommunications
  • Satellite communications
  • Radar systems
  • Test instrumentation
  • Electronic warfare

Technical Specifications

The technical specifications of the EV1HMC8500LP5D include a wide input bandwidth, high linearity, and excellent thermal performance. These specifications ensure that the amplifier can handle complex signal environments and maintain signal integrity.

Quality and Support

Analog Devices Inc. is known for its commitment to quality and customer support. The EV1HMC8500LP5D is backed by comprehensive documentation and technical support, ensuring that customers can integrate this component into their systems with confidence and achieve optimal performance.

Whether you are developing a system for high-performance communications, radar, or another advanced application, the EV1HMC8500LP5D from Analog Devices Inc. offers the power, efficiency, and reliability required to meet your needs.

You May Also Be Interested in

Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Fastrax
Lowest to $32.6415
Renesas Electronics America
Lowest to $0.9794
Hitachi, Ltd
Contact for details
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess